Canoga Perkins Corporation Universal Chassis System 1020 & 1030E

Description
The EdgeAccess® 1020 is a one-slot enclosure designed to provide management access to any Canoga Perkins fully manageable 2U module. An EIA 232 port provides terminal or modem access and an RJ45 connector provides 10BaseT access to the installed module. Network operators can gain management information via Telnet, SLIP/PPP, VT100 terminal access, or modem. Switches for connector configuration, local and remote loopback and LEDs are located in the front for easy access. The EdgeAccess® 1020 is available with AC power and comes with wallmount brackets. The EdgeAccess® 1030E is a cost effective alternative for applications that do not require local management access. It holds one fully manageable or limited management 2U module. The 1030E is available with AC power and comes with wallmount brackets.
Description
The EdgeAccess® 1020 is a one-slot enclosure designed to provide management access to any Canoga Perkins fully manageable 2U module. An EIA 232 port provides terminal or modem access and an RJ45 connector provides 10BaseT access to the installed module. Network operators can gain management information via Telnet, SLIP/PPP, VT100 terminal access, or modem. Switches for connector configuration, local and remote loopback and LEDs are located in the front for easy access. The EdgeAccess® 1020 is available with AC power and comes with wallmount brackets. The EdgeAccess® 1030E is a cost effective alternative for applications that do not require local management access. It holds one fully manageable or limited management 2U module. The 1030E is available with AC power and comes with wallmount brackets.

Suppliers

Company
Product
Description
Supplier Links
Universal Chassis System - 1020 & 1030E - Data Connect Enterprise, Inc.
Olney, MD, USA
Universal Chassis System
1020 & 1030E
Universal Chassis System 1020 & 1030E
The EdgeAccess® 1020 is a one-slot enclosure designed to provide management access to any Canoga Perkins fully manageable 2U module. An EIA 232 port provides terminal or modem access and an RJ45 connector provides 10BaseT access to the installed module. Network operators can gain management information via Telnet, SLIP/PPP, VT100 terminal access, or modem. Switches for connector configuration, local and remote loopback and LEDs are located in the front for easy access. The EdgeAccess® 1020 is available with AC power and comes with wallmount brackets. The EdgeAccess® 1030E is a cost effective alternative for applications that do not require local management access. It holds one fully manageable or limited management 2U module. The 1030E is available with AC power and comes with wallmount brackets.

The EdgeAccess® 1020 is a one-slot enclosure designed to provide management access to any Canoga Perkins fully manageable 2U module.

An EIA 232 port provides terminal or modem access and an RJ45 connector provides 10BaseT access to the installed module. Network operators can gain management information via Telnet, SLIP/PPP, VT100 terminal access, or modem.

Switches for connector configuration, local and remote loopback and LEDs are located in the front for easy access. The EdgeAccess® 1020 is available with AC power and comes with wallmount brackets.

The EdgeAccess® 1030E is a cost effective alternative for applications that do not require local management access. It holds one fully manageable or limited management 2U module. The 1030E is available with AC power and comes with wallmount brackets.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Industrial Chassis and Card Cages
Product Number 1020 & 1030E
Product Name Universal Chassis System
Product Type Chassis
Mounting Style Wall-mounted
Controls & Indicators Power ON/OFF Indicator
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Rack Height 2U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
4U Rackmount Chassis with Visual Alarm Notification - IPC-610BP-30HD - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
UCS 1U Chassis - UCS 1001 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop (optional feature); Wall-mounted (optional feature)
Controls & Indicators RESET Switch; Power Failure Indicator; Power ON/OFF Indicator
View Details