Imao-Fixtureworks Aluminum Equipment Handle UN8

Description
Handle Stainless steel (SUS304) Shank Glass-fiber reinforced polyamide plastic Black matte Insert Brass (C3601)
Request a Quote
Description
Handle Stainless steel (SUS304) Shank Glass-fiber reinforced polyamide plastic Black matte Insert Brass (C3601)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UN8 aluminum equipment handles feature a stainless steel (SUS304) handle, a glass-fiber reinforced polyamide plastic shank with a black matte finish, and a brass (C3601) insert. The series includes variants with lengths ranging from 88 mm to 250 mm and load capacities from 42 N to 200 N, with weights between 44 g and 87 g.

Datasheet Summary
Powered by GS/AI

UN8 aluminum equipment handles feature a stainless steel (SUS304) handle, a glass-fiber reinforced polyamide plastic shank with a black matte finish, and a brass (C3601) insert. The series includes variants with lengths ranging from 88 mm to 250 mm and load capacities from 42 N to 200 N, with weights between 44 g and 87 g.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Equipment Handle - UN8 - Imao-Fixtureworks
Fraser, MI, United States
Aluminum Equipment Handle
UN8
Aluminum Equipment Handle UN8
Handle Stainless steel (SUS304) Shank Glass-fiber reinforced polyamide plastic Black matte Insert Brass (C3601)

Handle

  • Stainless steel (SUS304)

Shank

  • Glass-fiber reinforced polyamide plastic
  • Black matte

Insert

  • Brass (C3601)
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Handles and Pulls (industrial)
Product Number UN8
Product Name Aluminum Equipment Handle
Handle Type 2-point Handle
Colors / Finishes Available Black Matte
Handle Material Metal
Material Description Handle: Stainless Steel (SUS304); Shank: Glass-fiber Reinforced Polyamide Plastic; Insert: Brass (C3601)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Handle - SBG - Imao-Fixtureworks
Specs
Handle Material Metal
Material Description Stainless Steel (SUS303)
Handle Length 2.32 to 3.82 inches (59 to 97 mm)
View Details
Ergostyle Adjustable Handle - EAL - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Black Matte
Features Locking/Latching
View Details
Plastic Crank Handle - BCH - Imao-Fixtureworks
Specs
Handle Type Crank
Colors / Finishes Available Black Matte
Handle Material Plastic
View Details
Vertical-handle Hold-down Snap Clamp - QLSND - Imao-Fixtureworks
Specs
Colors / Finishes Available Chrome Plated
Handle Material Metal
Material Description Body: ZDC2 Steel; Clamping Arm: SCM440; Handle: S45C; Knob: Phenolic Plastic; Clamping Spindle: SCM435
View Details