Imao-Fixtureworks
Plastic T-Handle
TH
Description
Technical Information
Working temperature : Between -20°C and 110°C
Request a Quote
Email Supplier
Datasheet
Description
Technical Information
Working temperature : Between -20°C and 110°C
Request a Quote
Email Supplier
Datasheet
Suppliers
Technical Information
Working temperature : Between -20°C and 110°C
Technical Information
- Working temperature : Between -20°C and 110°C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Handles and Pulls (industrial) |
|
Product Number
|
TH |
|
Product Name
|
Plastic T-Handle |
|
Handle Type
|
T-handle (Tee)
|
|
Colors / Finishes Available
|
Glossy Finish, Black
|
|
Handle Material
|
Plastic
|
Unlock Full Specs
to access all available technical data
Similar Products
Handle Material
Metal
Material Description
Stainless Steel (SUS303)
Handle Length
2.32 to 3.82 inches (59 to 97 mm)
View Details
Handle Type
Pull-out Carrying Handle
Colors / Finishes Available
Black
Handle Material
Plastic
View Details
Handle Type
2-point Handle
Handle Material
Metal
Material Description
Handle: Stainless Steel (SUS303); Shank & End Cap: Glass-fiber Reinforced Polyamide; Insert: Steel (SUM22L)
View Details
Handle Type
FlushPull
Colors / Finishes Available
Black Matte, Gray, White
Handle Material
Plastic
View Details