DGKA -- PLASTIC INDICATOR KNURLED KNOB WITH ANCHOR PIN
Imao-FixtureworksPlastic Indicator Knurled Knob with Anchor PinDGKA
Description
Features
This product is suitable with spindles in any position by its gear mechanism.
Designed to comply with the IP65 protection class.
Comes with a PDA PLASTIC DIAL INDICATORS FOR ANCHOR PIN USE.
The long hand goes one turn and the short hand goes one scale by one turn of the knob.
Imao-Fixtureworks
Done
Request a Quote
Email Supplier
Description
Features
This product is suitable with spindles in any position by its gear mechanism.
Designed to comply with the IP65 protection class.
Comes with a PDA PLASTIC DIAL INDICATORS FOR ANCHOR PIN USE.
The long hand goes one turn and the short hand goes one scale by one turn of the knob.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DGKA series consists of plastic knurled knobs with an anchor pin, designed for use with dial indicators and compliant with IP65 protection. The knob mounts to a spindle via a 6⎕ hole for the anchor pin and features a gear mechanism that causes the long hand to rotate one full turn and the short hand to advance one scale division per knob revolution. It is rated for operation between 0°C and 100°C. The housing is made of glass-fiber reinforced polyamide, the anchor pin of steel, and the dial plate of aluminum with a black matte finish. The knob is not sold separately and includes a hex socket setscrew for fixing the indicator. Installation requires securing the anchor pin to an anchor bolt and aligning the spindle before tightening the setscrew.
Datasheet Summary Powered by GS/AI
The DGKA series consists of plastic knurled knobs with an anchor pin, designed for use with dial indicators and compliant with IP65 protection. The knob mounts to a spindle via a 6⎕ hole for the anchor pin and features a gear mechanism that causes the long hand to rotate one full turn and the short hand to advance one scale division per knob revolution. It is rated for operation between 0°C and 100°C. The housing is made of glass-fiber reinforced polyamide, the anchor pin of steel, and the dial plate of aluminum with a black matte finish. The knob is not sold separately and includes a hex socket setscrew for fixing the indicator. Installation requires securing the anchor pin to an anchor bolt and aligning the spindle before tightening the setscrew.
Plastic Indicator Knurled Knob with Anchor Pin
DGKA
Plastic Indicator Knurled Knob with Anchor Pin
DGKA
Features
This product is suitable with spindles in any position by its gear mechanism.
Designed to comply with the IP65 protection class.
Comes with a PDA PLASTIC DIAL INDICATORS FOR ANCHOR PIN USE.
The long hand goes one turn and the short hand goes one scale by one turn of the knob.
Features
This product is suitable with spindles in any position by its gear mechanism.
Designed to comply with the IP65 protection class.
Comes with a PDA PLASTIC DIAL INDICATORS FOR ANCHOR PIN USE.
The long hand goes one turn and the short hand goes one scale by one turn of the knob.
Supplier's Site
Datasheet
Technical Specifications
Imao-Fixtureworks
Product Category
Knobs (industrial)
Product Number
DGKA
Product Name
Plastic Indicator Knurled Knob with Anchor Pin
Colors / Finishes Available
Black Matte; Black Oxide Finish; Dial Handles: Red, Black