Imao-Fixtureworks
Plastic Knurled Knob
SMK
Description
Features
These knobs accept commercially available screws or nuts.
Technical Information
Working temperature : Between -30°C and 90°C
Request a Quote
Email Supplier
Datasheet
Description
Features
These knobs accept commercially available screws or nuts.
Technical Information
Working temperature : Between -30°C and 90°C
Request a Quote
Email Supplier
Datasheet
Suppliers
Features
These knobs accept commercially available screws or nuts.
Technical Information
Working temperature : Between -30°C and 90°C
Features
- These knobs accept commercially available screws or nuts.
Technical Information
- Working temperature : Between -30°C and 90°C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Knobs (industrial) |
|
Product Number
|
SMK |
|
Product Name
|
Plastic Knurled Knob |
|
Colors / Finishes Available
|
Black Matte
|
|
Features
|
Knurled
|
|
Knob Material
|
Plastic
|
|
Material Description
|
Knob: Polyamide; Cap: Polypropylene
|
|
Diameter / Width
|
1.38 to 2.76 inches (35 to 70 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Knob Type
Bar
Colors / Finishes Available
Powder Baked Finish
Knob Material
Metal
View Details
Knob Type
Ball
Colors / Finishes Available
Black Matte
Knob Material
Plastic
View Details
Colors / Finishes Available
Glossy Finish, Black
Knob Material
Plastic
Material Description
Phenolic Plastic
View Details
Colors / Finishes Available
Coated with Thermoplastic Elastomer, Black Matte
Knob Material
Plastic
Material Description
Body: Polypropylene; Cap: Special Polyamide
View Details