Imao-Fixtureworks Plastic Lobe Knob SFK

Description
Features Knobs with a stainless-steel insert or stud are perfect for use on food processing machines, or equipment which emphasizes hygienic factors. Chrome-plated style is resistant to abrasion, friction, sea water, detergents, acetone, ethyl alcohol and chlorine solution. Suitable for use on machines or equipment where frequent cleaning is required. Technical Information Working temperature : 30 to 30 °C for SFK, SFK-SUS, SFK-CL types; -30 to 80 °C for SFK-CR type
Request a Quote Datasheet
Description
Features Knobs with a stainless-steel insert or stud are perfect for use on food processing machines, or equipment which emphasizes hygienic factors. Chrome-plated style is resistant to abrasion, friction, sea water, detergents, acetone, ethyl alcohol and chlorine solution. Suitable for use on machines or equipment where frequent cleaning is required. Technical Information Working temperature : 30 to 30 °C for SFK, SFK-SUS, SFK-CL types; -30 to 80 °C for SFK-CR type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Lobe Knob - SFK - Imao-Fixtureworks
Fraser, MI, United States
Plastic Lobe Knob
SFK
Plastic Lobe Knob SFK
Features Knobs with a stainless-steel insert or stud are perfect for use on food processing machines, or equipment which emphasizes hygienic factors. Chrome-plated style is resistant to abrasion, friction, sea water, detergents, acetone, ethyl alcohol and chlorine solution. Suitable for use on machines or equipment where frequent cleaning is required. Technical Information Working temperature : 30 to 30 °C for SFK, SFK-SUS, SFK-CL types; -30 to 80 °C for SFK-CR type

Features

  • Knobs with a stainless-steel insert or stud are perfect for use on food processing machines, or equipment which emphasizes hygienic factors.
  • Chrome-plated style is resistant to abrasion, friction, sea water, detergents, acetone, ethyl alcohol and chlorine solution.
  • Suitable for use on machines or equipment where frequent cleaning is required.

Technical Information

  • Working temperature : 30 to 30 °C for SFK, SFK-SUS, SFK-CL types; -30 to 80 °C for SFK-CR type
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Knobs (industrial)
Product Number SFK
Product Name Plastic Lobe Knob
Knob Type Five Arms / Lobes (Stars Knob)
Colors / Finishes Available Black Matte, White Matte, Chrome Plated
Knob Material Plastic
Material Description Knob: Polyamide, Glass-fiber Reinforced
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Indicator Lobe Knob - DTK - Imao-Fixtureworks
Specs
Knob Type Six or More Arms / Lobes
Colors / Finishes Available Black Matte; Black Oxide Finish
Features Indicator / Pointer
View Details
Ball Knob (Self-locking) - BLG - Imao-Fixtureworks
Specs
Knob Type Ball
Colors / Finishes Available Glossy Finish, Black
Features Locking/Latching
View Details
Cast Iron Hand Knob - HK - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Six or More Arms / Lobes
Colors / Finishes Available Chrome Plate Finish
Knob Material Metal
View Details
Dial Indicator Knurled Knob - D38 - Imao-Fixtureworks
Specs
Features Indicator / Pointer; Knurled
Knob Material Metal
Material Description Knob: Aluminum; Window: Acrylic Plastic; Dial: Aluminum (A1050P)
View Details