Imao-Fixtureworks
Revolving Handle
RG-S
Description
Feature
Provided with a hex. wrench hole at the end of the shank for installation.
Technical Information
Working temperature : -20 to 90°C
Request a Quote
Email Supplier
Datasheet
Description
Feature
Provided with a hex. wrench hole at the end of the shank for installation.
Technical Information
Working temperature : -20 to 90°C
Request a Quote
Email Supplier
Datasheet
Suppliers
Feature
Provided with a hex. wrench hole at the end of the shank for installation.
Technical Information
Working temperature : -20 to 90°C
Feature
- Provided with a hex. wrench hole at the end of the shank for installation.
Technical Information
- Working temperature : -20 to 90°C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Handles and Pulls (industrial) |
|
Product Number
|
RG-S |
|
Product Name
|
Revolving Handle |
|
Colors / Finishes Available
|
Black Matte
|
|
Features
|
Revolving Handle
|
|
Handle Material
|
Plastic
|
Unlock Full Specs
to access all available technical data
Similar Products
Handle Type
Adjustable
Colors / Finishes Available
Painted Black / Orange / Silver / Red; Chrome Plated Finish
Features
Locking/Latching
View Details
Handle Type
2-point Handle
Colors / Finishes Available
Andonized, Satin Finish, Natural / Black Matte
Handle Material
Metal
View Details
Handle Type
2-point Handle
Colors / Finishes Available
Chrome Plated Finish
Handle Material
Metal
View Details
Handle Material
Plastic
Material Description
Crank: Glass-fiber Reinforced Polyamide; Hub: Steel (SUM24L); Cap: Polyamide Plastic; Handle: Polypropylene
Diameter
0.3150 to 0.4724 inches (8 to 12 mm)
View Details