Imao-Fixtureworks Vertical-Handle Hold-Down Snap Clamps QLSND

Description
Compact manual push-pull hold down toggle clamps whose handle clicks at the clamping end. Easy Operation Clamping bar moves along with push-pull operating handle. Secure Clamping The handle clicks at the clamping end. Clamping Force: 20N, 30N, 50N, 60N Clamping Stroke: 3 mm
Request a Quote
Description
Compact manual push-pull hold down toggle clamps whose handle clicks at the clamping end. Easy Operation Clamping bar moves along with push-pull operating handle. Secure Clamping The handle clicks at the clamping end. Clamping Force: 20N, 30N, 50N, 60N Clamping Stroke: 3 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Vertical-handle hold-down snap clamps with a clicking handle that locks at the clamping end, used for securing workpieces. The clamping stroke ranges from 6 to 12 mm depending on the variant, with clamping forces of 20 N, 30 N, 50 N, or 60 N. The clamping spindle features an M5×0.8 thread with a 35 mm length and incomplete threading. The handle operating force is between 88 N and 98 N, and the unit weight is 390 g or 520 g. The clamping arm is lifted when the reaction force exceeds the rated clamping force. The clamps feature a snap-on double-locking system and a long handle for improved leverage. The body and components are made from S45C, ZDC2, SCM440, and SCM435 steels with black oxide or chrome-plated finishes.

Datasheet Summary
Powered by GS/AI

Vertical-handle hold-down snap clamps with a clicking handle that locks at the clamping end, used for securing workpieces. The clamping stroke ranges from 6 to 12 mm depending on the variant, with clamping forces of 20 N, 30 N, 50 N, or 60 N. The clamping spindle features an M5×0.8 thread with a 35 mm length and incomplete threading. The handle operating force is between 88 N and 98 N, and the unit weight is 390 g or 520 g. The clamping arm is lifted when the reaction force exceeds the rated clamping force. The clamps feature a snap-on double-locking system and a long handle for improved leverage. The body and components are made from S45C, ZDC2, SCM440, and SCM435 steels with black oxide or chrome-plated finishes.

Suppliers

Company
Product
Description
Supplier Links
Vertical-Handle Hold-Down Snap Clamps - QLSND - Imao-Fixtureworks
Fraser, MI, United States
Vertical-Handle Hold-Down Snap Clamps
QLSND
Vertical-Handle Hold-Down Snap Clamps QLSND
Compact manual push-pull hold down toggle clamps whose handle clicks at the clamping end. Easy Operation Clamping bar moves along with push-pull operating handle. Secure Clamping The handle clicks at the clamping end. Clamping Force: 20N, 30N, 50N, 60N Clamping Stroke: 3 mm

Compact manual push-pull hold down toggle clamps whose handle clicks at the clamping end.

Easy Operation

Clamping bar moves along with push-pull operating handle.

Secure Clamping

The handle clicks at the clamping end.

Clamping Force: 20N, 30N, 50N, 60N

Clamping Stroke: 3 mm

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Machining Clamps
Product Number QLSND
Product Name Vertical-Handle Hold-Down Snap Clamps
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Pair Of Clamp - MVAC-CS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Clamping Width 1.18 to 1.38 inch (30 to 35 mm)
View Details
Fixturing Swivel Screw Clamp, Type B - BJ736-B - Imao-Fixtureworks
Specs
Clamping Mechanism Screw
Material Steel
Load Limit 472 to 3507 lbs (214 to 1590 kg)
View Details
Jaws for External Form Holding - CP126 - Imao-Fixtureworks
Specs
Actuation Manual
Clamping Mechanism Screw
View Details
Ok-vise Clamp, Economy Style - AK2, BK2 - Imao-Fixtureworks
Specs
Actuation Manual
Material Stainless Steel; Steel
Clamping Width 0.5906 to 0.8268 inch (15 to 21 mm)
View Details