Imao-Fixtureworks Thrust Clamp (Vertical) QLRCF

Description
Clamping stroke is long by thrusting of clamping bar and can clamp recessed part. (Vertical mount) Can hold workpiece by a clamping bar with easy handle swing operation. (Note: Clamping bar is separately sold. - Part No. QLRCS) - Clamping Force: 200 to 1400 N - Allowable Operating Load: 40 to 150N Materials: Body, Lever Arm: S45C steel (Black oxide finish) Cam Shaft: SCM415 steel, Carburized-hardened (Black oxide finish) Handle: Black phenolic plastic
Request a Quote Datasheet
Description
Clamping stroke is long by thrusting of clamping bar and can clamp recessed part. (Vertical mount) Can hold workpiece by a clamping bar with easy handle swing operation. (Note: Clamping bar is separately sold. - Part No. QLRCS) - Clamping Force: 200 to 1400 N - Allowable Operating Load: 40 to 150N Materials: Body, Lever Arm: S45C steel (Black oxide finish) Cam Shaft: SCM415 steel, Carburized-hardened (Black oxide finish) Handle: Black phenolic plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thrust Clamp (Vertical) - QLRCF - Imao-Fixtureworks
Fraser, MI, United States
Thrust Clamp (Vertical)
QLRCF
Thrust Clamp (Vertical) QLRCF
Clamping stroke is long by thrusting of clamping bar and can clamp recessed part. (Vertical mount) Can hold workpiece by a clamping bar with easy handle swing operation. (Note: Clamping bar is separately sold. - Part No. QLRCS) - Clamping Force: 200 to 1400 N - Allowable Operating Load: 40 to 150N Materials: Body, Lever Arm: S45C steel (Black oxide finish) Cam Shaft: SCM415 steel, Carburized-hardened (Black oxide finish) Handle: Black phenolic plastic

Clamping stroke is long by thrusting of clamping bar and can clamp recessed part. (Vertical mount)

Can hold workpiece by a clamping bar with easy handle swing operation. (Note: Clamping bar is separately sold. - Part No. QLRCS)

- Clamping Force: 200 to 1400 N

- Allowable Operating Load: 40 to 150N

Materials:

Body, Lever Arm: S45C steel (Black oxide finish)

Cam Shaft: SCM415 steel, Carburized-hardened (Black oxide finish)

Handle: Black phenolic plastic

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Machining Clamps
Product Number QLRCF
Product Name Thrust Clamp (Vertical)
Actuation Manual
Clamping Mechanism Lever
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Fixture Clamp - MBFC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Material Steel
Clamping Width 0.3110 to 1.19 inch (7.9 to 30.1 mm)
View Details
Toe Clamp - CP104 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Clamping Mechanism Screw; Wedge
Material Steel
View Details
Fixturing Nose Clamping Screw - USC - Imao-Fixtureworks
Specs
Material Plastic; Steel
View Details
Clamping Modules (Double) - CP151 - Imao-Fixtureworks
Specs
Material Steel
Load Limit 1798 to 5620 lbs (816 to 2549 kg)
View Details