Imao-Fixtureworks Push Clamps QLPUW

Description
This space-saving push clamp is activated by an easy turn of the handle. By turning the handle the balls are pushed out by the tapered surface, providing a rigid side push and fast accurate clamping. The clamping force is constant with mechanical positive locking and spring force. The handle has a "click" feel at the clamping end point, preventing workpiece damage due to overtightening. Indication lines on the handle and body align to clearly show when the clamp is locked or unlocked. An indication line on the handle and body provides a clear indication of the clamping and unclamping positions. A gripper or a screw can be attached to the threaded hole on the piston (sold separately). Body and piston are made from electroless nickel-plated 1045 steel. The piston is quenched and tempered. The cam cylinder is made from electroless nickel-plated 4135 steel. The handle is made from stainless steel.
Request a Quote Datasheet
Description
This space-saving push clamp is activated by an easy turn of the handle. By turning the handle the balls are pushed out by the tapered surface, providing a rigid side push and fast accurate clamping. The clamping force is constant with mechanical positive locking and spring force. The handle has a "click" feel at the clamping end point, preventing workpiece damage due to overtightening. Indication lines on the handle and body align to clearly show when the clamp is locked or unlocked. An indication line on the handle and body provides a clear indication of the clamping and unclamping positions. A gripper or a screw can be attached to the threaded hole on the piston (sold separately). Body and piston are made from electroless nickel-plated 1045 steel. The piston is quenched and tempered. The cam cylinder is made from electroless nickel-plated 4135 steel. The handle is made from stainless steel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Clamps - QLPUW - Imao-Fixtureworks
Fraser, MI, United States
Push Clamps
QLPUW
Push Clamps QLPUW
This space-saving push clamp is activated by an easy turn of the handle. By turning the handle the balls are pushed out by the tapered surface, providing a rigid side push and fast accurate clamping. The clamping force is constant with mechanical positive locking and spring force. The handle has a "click" feel at the clamping end point, preventing workpiece damage due to overtightening. Indication lines on the handle and body align to clearly show when the clamp is locked or unlocked. An indication line on the handle and body provides a clear indication of the clamping and unclamping positions. A gripper or a screw can be attached to the threaded hole on the piston (sold separately). Body and piston are made from electroless nickel-plated 1045 steel. The piston is quenched and tempered. The cam cylinder is made from electroless nickel-plated 4135 steel. The handle is made from stainless steel.

This space-saving push clamp is activated by an easy turn of the handle. By turning the handle the balls are pushed out by the tapered surface, providing a rigid side push and fast accurate clamping. The clamping force is constant with mechanical positive locking and spring force. The handle has a "click" feel at the clamping end point, preventing workpiece damage due to overtightening. Indication lines on the handle and body align to clearly show when the clamp is locked or unlocked. An indication line on the handle and body provides a clear indication of the clamping and unclamping positions. A gripper or a screw can be attached to the threaded hole on the piston (sold separately). Body and piston are made from electroless nickel-plated 1045 steel. The piston is quenched and tempered. The cam cylinder is made from electroless nickel-plated 4135 steel. The handle is made from stainless steel.

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Machining Clamps
Product Number QLPUW
Product Name Push Clamps
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Fixture Clamp - MBFC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Material Steel
Clamping Width 0.3110 to 1.19 inch (7.9 to 30.1 mm)
View Details
Cam Edge Clamps - QLSC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Clamp type Cam Clamps
View Details
Pull Down Clamps - QLPDW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Clamping Mechanism Lever
Material Steel
View Details
Clamping Modules (Double) - CP151 - Imao-Fixtureworks
Specs
Material Steel
Load Limit 1798 to 5620 lbs (816 to 2549 kg)
View Details