MBOD concentric OD clamps are collet-style fixtures designed to hold workpieces of varying diameters with high clamping force, featuring machinable jaws that can be customized to fit any shape or length. The clamps include a cap and jaw assembly, with jaws made of S17C steel and caps of A6061 aluminum, coated for durability. Each unit is supplied with six socket-head cap screws and accommodates workpieces from φ2.5 mm to φ45.7 mm depending on the variant. The design enables precise compression control via rotational cues on the cap, with recommended tightening torques up to 135.5 N·m for the MBOD-2. The product is intended for use on fixture plates with tapped holes matching the jaw's D dimension and must not be tightened without a workpiece to avoid deformation.
Feature
・Collet-shaped jaws generate high clamping force.
・The machinable jaw can clamp any shape of
workpieces and hold long workpieces with a wide
clamping area by machining completely through.
Note: Do not tighten the cap without the workpiece to prevent damage and deformation.
| Imao-Fixtureworks | |
|---|---|
| Product Category | Machining Clamps |
| Product Number | MBOD |
| Product Name | CONCENTRIC OD CLAMPS |
| Actuation | Manual |