Imao-Fixtureworks Ergostyle Lobe Knob ELK

Description
Concave face provides a comfortable and solid gripping, for greater torque. Cap is available in colors other than black on request (orange, gray, yellow or light blue). Use in hot or highly humid circumstances can deteriorate the plastic material properties. Working temperature : Between -30°C and 130°C
Request a Quote Datasheet
Description
Concave face provides a comfortable and solid gripping, for greater torque. Cap is available in colors other than black on request (orange, gray, yellow or light blue). Use in hot or highly humid circumstances can deteriorate the plastic material properties. Working temperature : Between -30°C and 130°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ergostyle Lobe Knob - ELK - Imao-Fixtureworks
Fraser, MI, United States
Ergostyle Lobe Knob
ELK
Ergostyle Lobe Knob ELK
Concave face provides a comfortable and solid gripping, for greater torque. Cap is available in colors other than black on request (orange, gray, yellow or light blue). Use in hot or highly humid circumstances can deteriorate the plastic material properties. Working temperature : Between -30°C and 130°C
  • Concave face provides a comfortable and solid gripping, for greater torque.
  • Cap is available in colors other than black on request (orange, gray, yellow or light blue).
  • Use in hot or highly humid circumstances can deteriorate the plastic material properties.
  • Working temperature : Between -30°C and 130°C
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Knobs (industrial)
Product Number ELK
Product Name Ergostyle Lobe Knob
Colors / Finishes Available Black Matte
Knob Material Plastic
Material Description Knob: Glass-fiber Reinforced Polyamide
Diameter / Width 1.77 to 2.76 inches (45 to 70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lobe Knob - STK-SOFT - Imao-Fixtureworks
Specs
Knob Type Five Arms / Lobes (Stars Knob)
Colors / Finishes Available Black Matte
Knob Material Plastic
View Details
Stainless Steel Grip Knob - LKN-SUS / LKS-SUS - Imao-Fixtureworks
Specs
Features Grips
Knob Material Metal
Material Description Knob: Stainless Steel (SUS303); Stud: Stainless Steel (SUS304)
View Details
Stainless Stell Ball Knob - SB-SUS - Imao-Fixtureworks
Specs
Knob Type Ball
Colors / Finishes Available Polished Finish
Knob Material Metal
View Details
Plastic Security Lobe Knob - STK-LK - Imao-Fixtureworks
Specs
Knob Type Five Arms / Lobes (Stars Knob)
Colors / Finishes Available Black Matte
Features Key Lock
View Details