Imao-Fixtureworks Retractable One-touch Clamping Locator CP740

Description
" Heavy duty quarter-turn fasteners with locating function & high clamping force. Can change and locate various attachments and small/big fixtures by one-touch quarter-turn lever operation. Retractable shaft allows the fastener to slide off from a base or plate without interference. Safe system with high visibility of Locked/Unlocked states by the lever position. Locating repeatability : 0.02mm Clamping force : 2500N Flange diameter : 40mm "
Request a Quote Datasheet
Description
" Heavy duty quarter-turn fasteners with locating function & high clamping force. Can change and locate various attachments and small/big fixtures by one-touch quarter-turn lever operation. Retractable shaft allows the fastener to slide off from a base or plate without interference. Safe system with high visibility of Locked/Unlocked states by the lever position. Locating repeatability : 0.02mm Clamping force : 2500N Flange diameter : 40mm "
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retractable One-touch Clamping Locator - CP740 - Imao-Fixtureworks
Fraser, MI, United States
Retractable One-touch Clamping Locator
CP740
Retractable One-touch Clamping Locator CP740
" Heavy duty quarter-turn fasteners with locating function & high clamping force. Can change and locate various attachments and small/big fixtures by one-touch quarter-turn lever operation. Retractable shaft allows the fastener to slide off from a base or plate without interference. Safe system with high visibility of Locked/Unlocked states by the lever position. Locating repeatability : 0.02mm Clamping force : 2500N Flange diameter : 40mm "

"

Heavy duty quarter-turn fasteners with locating function & high clamping force.

Can change and locate various attachments and small/big fixtures by one-touch quarter-turn lever operation.

Retractable shaft allows the fastener to slide off from a base or plate without interference.

Safe system with high visibility of Locked/Unlocked states by the lever position.

Locating repeatability : 0.02mm

Clamping force : 2500N

Flange diameter : 40mm

"

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Industrial Pins
Product Number CP740
Product Name Retractable One-touch Clamping Locator
Pin Type Clamping
Unlock Full Specs
to access all available technical data

Similar Products

Retractable Heavy Duty Knob-Locking Pins - QCWESA - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 1.38 to 1.97 inch (35 to 50 mm)
View Details
Snap-in Clamp - QCOW / QCOWS - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Material Stainless
View Details
Magnet-lock Clamping Receptacle - QCMA - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Length 0.5906 to 0.6693 inch (15 to 17 mm)
View Details
Hole Holding Clamp - QCHC-N - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details