Imao-Fixtureworks Pneumatic Flex Locator Pin AMWF-W

Description
Pneumatic quick-change system actuated by spring and air. The tapered pin and bushing allow easy operation with excellent repeatability. If the air supply is cut by some reason, the wedge mechanism and the spring prevent prompt lowering of the clamping force. Locating repeatability : 0.003mm Clamping force : 4000 / 63000N Flange diameter : 70 / 85mm Air supply: Port-style or Direct style
Request a Quote Datasheet
Description
Pneumatic quick-change system actuated by spring and air. The tapered pin and bushing allow easy operation with excellent repeatability. If the air supply is cut by some reason, the wedge mechanism and the spring prevent prompt lowering of the clamping force. Locating repeatability : 0.003mm Clamping force : 4000 / 63000N Flange diameter : 70 / 85mm Air supply: Port-style or Direct style
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Flex Locator Pin - AMWF-W - Imao-Fixtureworks
Fraser, MI, United States
Pneumatic Flex Locator Pin
AMWF-W
Pneumatic Flex Locator Pin AMWF-W
Pneumatic quick-change system actuated by spring and air. The tapered pin and bushing allow easy operation with excellent repeatability. If the air supply is cut by some reason, the wedge mechanism and the spring prevent prompt lowering of the clamping force. Locating repeatability : 0.003mm Clamping force : 4000 / 63000N Flange diameter : 70 / 85mm Air supply: Port-style or Direct style

Pneumatic quick-change system actuated by spring and air.

The tapered pin and bushing allow easy operation with excellent repeatability.

If the air supply is cut by some reason, the wedge mechanism and the spring prevent prompt lowering of the clamping force.

Locating repeatability : 0.003mm

Clamping force : 4000 / 63000N

Flange diameter : 70 / 85mm

Air supply: Port-style or Direct style

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Industrial Pins
Product Number AMWF-W
Product Name Pneumatic Flex Locator Pin
Pin Type Clamping
Unlock Full Specs
to access all available technical data

Similar Products

One-touch Flex Locator Clamper (Knob) - CP723 - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.2165 to 0.3150 inch (5.5 to 8 mm)
View Details
Clamping Pin - AMWPD-X - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Pin Type Clamping
View Details
Shaft Coupling Clamp - QCSJ - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.1969 inch (5 mm)
View Details
Flex Locator Pin - CP721 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.4724 to 0.7874 inch (12 to 20 mm)
View Details