Imao-Fixtureworks Flex Locator Pin CP720-N

Description
" Pin for the quick change over of fixture plates. Precise locating with simple screw mounting design. The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability by firm dual contact. With a larger flanged shape than the standard CP720 pins, the need for precise depth of the mounting holes is eliminated, allowing for easier installation. Locating repeatability : 0.01mm "
Request a Quote Datasheet
Description
" Pin for the quick change over of fixture plates. Precise locating with simple screw mounting design. The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability by firm dual contact. With a larger flanged shape than the standard CP720 pins, the need for precise depth of the mounting holes is eliminated, allowing for easier installation. Locating repeatability : 0.01mm "
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flex Locator Pin - CP720-N - Imao-Fixtureworks
Fraser, MI, United States
Flex Locator Pin
CP720-N
Flex Locator Pin CP720-N
" Pin for the quick change over of fixture plates. Precise locating with simple screw mounting design. The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability by firm dual contact. With a larger flanged shape than the standard CP720 pins, the need for precise depth of the mounting holes is eliminated, allowing for easier installation. Locating repeatability : 0.01mm "

"

Pin for the quick change over of fixture plates. Precise locating with simple screw mounting design.

The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability by firm dual contact.

With a larger flanged shape than the standard CP720 pins, the need for precise depth of the mounting holes is eliminated, allowing for easier installation.

Locating repeatability : 0.01mm

"

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Industrial Pins
Product Number CP720-N
Product Name Flex Locator Pin
Pin Type Clamping
Unlock Full Specs
to access all available technical data

Similar Products

Snap-in Clamp - QCOW / QCOWS - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Material Stainless
View Details
Ball-lock Receptacle - QCBU-M - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Length 0.5906 to 0.6693 inch (15 to 17 mm)
View Details
Hole Holding Clamp - QCHC-N - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
Double Tapered Clamping Pin - CP158 - Imao-Fixtureworks
Specs
Design Units Metric
Nominal Diameter 0.4331 to 0.8268 inch (11 to 21 mm)
Material Steel
View Details