Imao-Fixtureworks Centering Clamp CP170-N

Description
Self-Centering Vise The jaws move toward the center. This always provides stable workpiece centering settings. Ideal for 5-axis machining. Two Choices of Jaw Style Serrated jaws for strong bite and dovetail jaws for rigid clamp by dual contact are available. Choose the jaw style depending on application. Small clamping area (serrated jaw: 3.5 mm / dovetail jaw: 3 mm) saves the loss of raw material. Compact Body: 130mm or 170mm are available. Can be easily mounted on small machine pallet. Clamping Force: 20 kN Material: Body: SCM440 steel, Induction hardened (Black oxide finish), Precision ground Spindle: SCM435 steel, Nitrocarburized Movable Jaw Base: SCM440 steel (Black oxide finish)
Request a Quote Datasheet
Description
Self-Centering Vise The jaws move toward the center. This always provides stable workpiece centering settings. Ideal for 5-axis machining. Two Choices of Jaw Style Serrated jaws for strong bite and dovetail jaws for rigid clamp by dual contact are available. Choose the jaw style depending on application. Small clamping area (serrated jaw: 3.5 mm / dovetail jaw: 3 mm) saves the loss of raw material. Compact Body: 130mm or 170mm are available. Can be easily mounted on small machine pallet. Clamping Force: 20 kN Material: Body: SCM440 steel, Induction hardened (Black oxide finish), Precision ground Spindle: SCM435 steel, Nitrocarburized Movable Jaw Base: SCM440 steel (Black oxide finish)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centering Clamp - CP170-N - Imao-Fixtureworks
Fraser, MI, United States
Centering Clamp
CP170-N
Centering Clamp CP170-N
Self-Centering Vise The jaws move toward the center. This always provides stable workpiece centering settings. Ideal for 5-axis machining. Two Choices of Jaw Style Serrated jaws for strong bite and dovetail jaws for rigid clamp by dual contact are available. Choose the jaw style depending on application. Small clamping area (serrated jaw: 3.5 mm / dovetail jaw: 3 mm) saves the loss of raw material. Compact Body: 130mm or 170mm are available. Can be easily mounted on small machine pallet. Clamping Force: 20 kN Material: Body: SCM440 steel, Induction hardened (Black oxide finish), Precision ground Spindle: SCM435 steel, Nitrocarburized Movable Jaw Base: SCM440 steel (Black oxide finish)

Self-Centering Vise

The jaws move toward the center. This always provides stable workpiece centering settings. Ideal for 5-axis machining.

Two Choices of Jaw Style

Serrated jaws for strong bite and dovetail jaws for rigid clamp by dual contact are available. Choose the jaw style depending on application.

Small clamping area (serrated jaw: 3.5 mm / dovetail jaw: 3 mm) saves the loss of raw material.

Compact Body: 130mm or 170mm are available. Can be easily mounted on small machine pallet.

Clamping Force: 20 kN

Material:

Body: SCM440 steel, Induction hardened (Black oxide finish), Precision ground

Spindle: SCM435 steel, Nitrocarburized

Movable Jaw Base: SCM440 steel (Black oxide finish)

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Machining Clamps
Product Number CP170-N
Product Name Centering Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic OD Holding Clamp - AMCH-W - Imao-Fixtureworks
Specs
Actuation Pneumatic
Material Aluminum; Steel
Features Locking feature to fix gage opening
View Details
Od Holding Clamp (Wedge Style/square) - CP124 - Imao-Fixtureworks
Specs
Actuation Manual
Material Aluminum; Steel
Capacity / Jaw Opening 0.2913 inch (7.4 mm)
View Details
Nutrunner Side Clamps - PTSC1 - Imao-Fixtureworks
Specs
Actuation Manual
Material Steel; Quenched and tempered, Black oxide finished
Clamp type Side / Edge Clamp
View Details
Fixturing Clamping Screw - MVSP150CS-N - Imao-Fixtureworks
Specs
Clamping Mechanism Screw
Material Steel
Load Limit 472 to 3507 lbs (214 to 1590 kg)
View Details