Imao-Fixtureworks Compact Side Clamp CP134

Description
Very compact & strong side clamp! The jaw moves down and pushes the workpiece downward to prevent being lifted. Minimum body size is only 15x20 mm. Minimum jaw height is only 7 mm. Clamping force: 2500 to 3500N Materials: Body: SCM440 steel, HRC33-39 (Black oxide finish) O-Ring: Fluoro rubber
Request a Quote Datasheet
Description
Very compact & strong side clamp! The jaw moves down and pushes the workpiece downward to prevent being lifted. Minimum body size is only 15x20 mm. Minimum jaw height is only 7 mm. Clamping force: 2500 to 3500N Materials: Body: SCM440 steel, HRC33-39 (Black oxide finish) O-Ring: Fluoro rubber
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Side Clamp - CP134 - Imao-Fixtureworks
Fraser, MI, United States
Compact Side Clamp
CP134
Compact Side Clamp CP134
Very compact & strong side clamp! The jaw moves down and pushes the workpiece downward to prevent being lifted. Minimum body size is only 15x20 mm. Minimum jaw height is only 7 mm. Clamping force: 2500 to 3500N Materials: Body: SCM440 steel, HRC33-39 (Black oxide finish) O-Ring: Fluoro rubber

Very compact & strong side clamp! The jaw moves down and pushes the workpiece downward to prevent being lifted.

Minimum body size is only 15x20 mm.

Minimum jaw height is only 7 mm.

Clamping force: 2500 to 3500N

Materials:

Body: SCM440 steel, HRC33-39 (Black oxide finish)

O-Ring: Fluoro rubber

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Machining Clamps
Product Number CP134
Product Name Compact Side Clamp
Actuation Manual
Clamping Mechanism Screw
Material Steel
Clamp type Side / Edge Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Toe Clamp - CP104 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Clamping Mechanism Screw; Wedge
Material Steel
View Details
Od Holding Clamp - CP120 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Material Aluminum; Steel
Capacity / Jaw Opening 0.7480 to 0.9055 inch (19 to 23 mm)
View Details
Double-tapered Strap - BJ152 - Imao-Fixtureworks
Specs
Material Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp
View Details
Round Fixture Clamp - MBRFC - Imao-Fixtureworks
Specs
Actuation Manual
Clamping Mechanism Screw
Material Steel
View Details