Imao-Fixtureworks Side Clamp CP101

Description
Manual side clamp with single jaw Hard jaw pushes the workpiece downward to prevent being lifted. Ideal for clamping rough surface. Clamping force: 15 to 46kN Available in 4 sizes. (Jaw width: 12, 16, 20, 25 mm / 0.47", 0.63", 0.79", 0.98") Materials: Body: S45C steel (Black oxide finish) Arm: S45C steel, Quenched and tempered (Black oxide finish) Jaw: SKH51 steel, Quenched and tempered (Black oxide finish)
Request a Quote Datasheet
Description
Manual side clamp with single jaw Hard jaw pushes the workpiece downward to prevent being lifted. Ideal for clamping rough surface. Clamping force: 15 to 46kN Available in 4 sizes. (Jaw width: 12, 16, 20, 25 mm / 0.47", 0.63", 0.79", 0.98") Materials: Body: S45C steel (Black oxide finish) Arm: S45C steel, Quenched and tempered (Black oxide finish) Jaw: SKH51 steel, Quenched and tempered (Black oxide finish)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Clamp - CP101 - Imao-Fixtureworks
Fraser, MI, United States
Side Clamp
CP101
Side Clamp CP101
Manual side clamp with single jaw Hard jaw pushes the workpiece downward to prevent being lifted. Ideal for clamping rough surface. Clamping force: 15 to 46kN Available in 4 sizes. (Jaw width: 12, 16, 20, 25 mm / 0.47", 0.63", 0.79", 0.98") Materials: Body: S45C steel (Black oxide finish) Arm: S45C steel, Quenched and tempered (Black oxide finish) Jaw: SKH51 steel, Quenched and tempered (Black oxide finish)

Manual side clamp with single jaw

Hard jaw pushes the workpiece downward to prevent being lifted.

Ideal for clamping rough surface.

Clamping force: 15 to 46kN

Available in 4 sizes. (Jaw width: 12, 16, 20, 25 mm / 0.47", 0.63", 0.79", 0.98")

Materials:

Body: S45C steel (Black oxide finish)

Arm: S45C steel, Quenched and tempered (Black oxide finish)

Jaw: SKH51 steel, Quenched and tempered (Black oxide finish)

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Machining Clamps
Product Number CP101
Product Name Side Clamp
Actuation Manual
Material Steel
Clamp type Side / Edge Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Retractable Clamp (Mini) With Cam Handle - QLRE - Imao-Fixtureworks
Specs
Clamping Mechanism Lever
Material Steel
Load Limit 157 to 247 lbs (71.37 to 112 kg)
View Details
Thrust Clamps - QLRCW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Clamping Mechanism Lever
Material Steel
View Details
Machinable Long Length Double Edge Clamp - MBDES-LB,MBDES-LW - Imao-Fixtureworks
Specs
Actuation Manual
Clamping Mechanism Wedge
Clamp type Side / Edge Clamp
View Details