Imao-Fixtureworks
Toe Clamp
CP106
Description
Stud
Material: SCM435 steel
Heat Treat: Quenched and tempered
Finish: Black oxide
Others
Material: S45C steel
Heat Treat: Quenched and tempered
Finish: Black oxide
Request a Quote
Email Supplier
Datasheet
Description
Stud
Material: SCM435 steel
Heat Treat: Quenched and tempered
Finish: Black oxide
Others
Material: S45C steel
Heat Treat: Quenched and tempered
Finish: Black oxide
Request a Quote
Email Supplier
Datasheet
Suppliers
Stud
Material: SCM435 steel
Heat Treat: Quenched and tempered
Finish: Black oxide
Others
Material: S45C steel
Heat Treat: Quenched and tempered
Finish: Black oxide
Stud
- Material: SCM435 steel
- Heat Treat: Quenched and tempered
- Finish: Black oxide
Others
- Material: S45C steel
- Heat Treat: Quenched and tempered
- Finish: Black oxide
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Machining Clamps |
|
Product Number
|
CP106 |
|
Product Name
|
Toe Clamp |
|
Actuation
|
Manual
|
|
Material
|
Steel
|
|
Clamp type
|
Toe Clamp
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuation
Manual
Clamping Mechanism
Screw; Wedge
Material
Steel
View Details
Actuation
Manual
Material
Steel
Load Limit
3822 lbs (1733 kg)
View Details
Actuation
Pneumatic
Material
Aluminum; Steel
Clamp type
Hook / Swing Clamp
View Details
Actuation
Manual
Material
Steel
Clamping Width
1.57 to 7.87 inch (40 to 200 mm)
View Details