Imao-Fixtureworks Wide-jaw Side Clamp CP102

Description
Manual side clamp with double jaws Hard jaws push the workpiece downward to prevent being lifted. The jaws swivel to adjust the rough surface. Clamping force: 15 to 38kN Available in 3 sizes. (Jaw width: 12, 16, 20 mm / 0.47"", 0.63"", 0.79"") Materials: Body: S45C steel (Black oxide finish) Arm: S45C steel, Quenched and tempered (Black oxide finish) Jaws: SKH51 steel, Quenched and tempered (Black oxide finish)
Request a Quote Datasheet
Description
Manual side clamp with double jaws Hard jaws push the workpiece downward to prevent being lifted. The jaws swivel to adjust the rough surface. Clamping force: 15 to 38kN Available in 3 sizes. (Jaw width: 12, 16, 20 mm / 0.47"", 0.63"", 0.79"") Materials: Body: S45C steel (Black oxide finish) Arm: S45C steel, Quenched and tempered (Black oxide finish) Jaws: SKH51 steel, Quenched and tempered (Black oxide finish)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wide-jaw Side Clamp - CP102 - Imao-Fixtureworks
Fraser, MI, United States
Wide-jaw Side Clamp
CP102
Wide-jaw Side Clamp CP102
Manual side clamp with double jaws Hard jaws push the workpiece downward to prevent being lifted. The jaws swivel to adjust the rough surface. Clamping force: 15 to 38kN Available in 3 sizes. (Jaw width: 12, 16, 20 mm / 0.47"", 0.63"", 0.79"") Materials: Body: S45C steel (Black oxide finish) Arm: S45C steel, Quenched and tempered (Black oxide finish) Jaws: SKH51 steel, Quenched and tempered (Black oxide finish)

Manual side clamp with double jaws

Hard jaws push the workpiece downward to prevent being lifted.

The jaws swivel to adjust the rough surface.

Clamping force: 15 to 38kN

Available in 3 sizes. (Jaw width: 12, 16, 20 mm / 0.47"", 0.63"", 0.79"")

Materials:

Body: S45C steel (Black oxide finish)

Arm: S45C steel, Quenched and tempered (Black oxide finish)

Jaws: SKH51 steel, Quenched and tempered (Black oxide finish)

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Machining Clamps
Product Number CP102
Product Name Wide-jaw Side Clamp
Actuation Manual
Clamping Mechanism Screw
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Thrust Clamps - QLRCW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Clamping Mechanism Lever
Material Steel
View Details
Compact Pneumatic Shaft-Locking Clamp - PSLC-L - Imao-Fixtureworks
Specs
Application ToolMounting
Actuation Pneumatic
Material Aluminum; Stainless Steel
View Details
Pull Down Clamps - QLPDW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Clamping Mechanism Lever
Material Steel
View Details