Imao-Fixtureworks Plastic Lobe Knob BTK

Description
Designed for use on machines or equipment where frequent cleaning is required for hygienic reasons. Knobs with a stainless-steel insert or stud are perfect for use on food processing machines, or equipment which emphasizes hygienic factors. Working temperature : Between -20°C and 110°C
Request a Quote
Description
Designed for use on machines or equipment where frequent cleaning is required for hygienic reasons. Knobs with a stainless-steel insert or stud are perfect for use on food processing machines, or equipment which emphasizes hygienic factors. Working temperature : Between -20°C and 110°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BTK plastic lobe knobs are designed for use on machinery requiring frequent cleaning for hygiene, with stainless-steel insert or stud variants suitable for food processing equipment. They operate between -20°C and 110°C. The knobs feature a phenolic plastic body with either a brass or stainless steel insert and a zinc-plated steel or stainless steel stud, available in multiple sizes with tapped threads ranging from M4×0.7 to M16×2. The physical dimensions vary by model, with diameters from 25mm to 85mm and heights from 9mm to 30mm. All variants share the same temperature rating and hygienic design intent.

Datasheet Summary
Powered by GS/AI

BTK plastic lobe knobs are designed for use on machinery requiring frequent cleaning for hygiene, with stainless-steel insert or stud variants suitable for food processing equipment. They operate between -20°C and 110°C. The knobs feature a phenolic plastic body with either a brass or stainless steel insert and a zinc-plated steel or stainless steel stud, available in multiple sizes with tapped threads ranging from M4×0.7 to M16×2. The physical dimensions vary by model, with diameters from 25mm to 85mm and heights from 9mm to 30mm. All variants share the same temperature rating and hygienic design intent.

Suppliers

Company
Product
Description
Supplier Links
Plastic Lobe Knob - BTK - Imao-Fixtureworks
Fraser, MI, United States
Plastic Lobe Knob
BTK
Plastic Lobe Knob BTK
Designed for use on machines or equipment where frequent cleaning is required for hygienic reasons. Knobs with a stainless-steel insert or stud are perfect for use on food processing machines, or equipment which emphasizes hygienic factors. Working temperature : Between -20°C and 110°C
  • Designed for use on machines or equipment where frequent cleaning is required for hygienic reasons.
  • Knobs with a stainless-steel insert or stud are perfect for use on food processing machines, or equipment which emphasizes hygienic factors.
  • Working temperature : Between -20°C and 110°C
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Knobs (industrial)
Product Number BTK
Product Name Plastic Lobe Knob
Knob Type Five Arms / Lobes (Stars Knob)
Colors / Finishes Available Glossy Finish
Knob Material Plastic
Material Description Knob: Phenolic Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Fluted Grip Knob - SMFK - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Features Grips
View Details
Soft-touch Capped Tapered Knob - STG-NT-SOFT - Imao-Fixtureworks
Specs
Colors / Finishes Available Coated with Thermoplastic Elastomer, Black Matte
Knob Material Plastic
Material Description Body: Polypropylene; Cap: Special Polyamide
View Details
Stainless Steel Grip Knob - LKN-SUS / LKS-SUS - Imao-Fixtureworks
Specs
Features Grips
Knob Material Metal
Material Description Knob: Stainless Steel (SUS303); Stud: Stainless Steel (SUS304)
View Details
Revolving Ball Knob - RBG - Imao-Fixtureworks
Specs
Knob Type Ball
Colors / Finishes Available Glossy Finish, Black Matte
Knob Material Plastic
View Details