Imao-Fixtureworks Round Locating Pin BJ720

Description
Body SK95 steel Quenched and tempered (Rc 55 - 60) Precision ground
Request a Quote
Description
Body SK95 steel Quenched and tempered (Rc 55 - 60) Precision ground
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BJ720 round locating pins are precision ground cylindrical pins made from material equivalent to SKS93 steel, quenched and tempered to a hardness of Rc 55-60. The pins are available in multiple sizes with diameters ranging from 6 mm to 25 mm and lengths from 20 mm to 170 mm, with metric thread options of M3×0.5 or M5×0.8 on select variants. The body features a h6 tolerance on the shaft diameter and a g tolerance on the threaded section where applicable.

Datasheet Summary
Powered by GS/AI

BJ720 round locating pins are precision ground cylindrical pins made from material equivalent to SKS93 steel, quenched and tempered to a hardness of Rc 55-60. The pins are available in multiple sizes with diameters ranging from 6 mm to 25 mm and lengths from 20 mm to 170 mm, with metric thread options of M3×0.5 or M5×0.8 on select variants. The body features a h6 tolerance on the shaft diameter and a g tolerance on the threaded section where applicable.

Suppliers

Company
Product
Description
Supplier Links
Round Locating Pin - BJ720 - Imao-Fixtureworks
Fraser, MI, United States
Round Locating Pin
BJ720
Round Locating Pin BJ720
Body SK95 steel Quenched and tempered (Rc 55 - 60) Precision ground

Body

  • SK95 steel
  • Quenched and tempered (Rc 55 - 60)
  • Precision ground
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Spring Locating Pins
Product Number BJ720
Product Name Round Locating Pin
Diameter 0.2362 to 0.9843 inch (6 to 25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Locating Pin - BJ722 - Imao-Fixtureworks
Specs
Diameter 0.2362 to 0.9843 inch (6 to 25 mm)
Pin Diameter 0.2362 to 0.9843 inch (6 to 25 mm)
Body Material Steel
View Details
Edge Locating Pin - BJ401 - Imao-Fixtureworks
Specs
Diameter 0.5906 to 1.57 inch (15 to 40 mm)
Pin Diameter 0.3937 to 0.9843 inch (10 to 25 mm)
Body Material Steel
View Details
Round Locating Pin - BJ721 - Imao-Fixtureworks
Specs
Diameter 0.1969 to 0.7087 inch (5 to 18 mm)
Pin Diameter 0.3150 to 0.9843 inch (8 to 25 mm)
Body Material Steel
View Details
Round Locating Pin - BJ791 - Imao-Fixtureworks
Specs
Diameter 0.3937 to 0.6299 inch (10 to 16 mm)
Pin Diameter 0.2756 to 0.4724 inch (7 to 12 mm)
Body Material Steel
View Details