Imao-Fixtureworks
Diamond Locating Pin
BJ793
Description
Features
The round head of these pins facilitates setting a workpiece.
Use NKL Pin Extractors to pull out these pins.
Request a Quote
Email Supplier
Datasheet
Description
Features
The round head of these pins facilitates setting a workpiece.
Use NKL Pin Extractors to pull out these pins.
Request a Quote
Email Supplier
Datasheet
Suppliers
Diamond Locating Pin
BJ793
Features
The round head of these pins facilitates setting a workpiece.
Use NKL Pin Extractors to pull out these pins.
Features
- The round head of these pins facilitates setting a workpiece.
- Use NKL Pin Extractors to pull out these pins.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Spring Locating Pins |
|
Product Number
|
BJ793 |
|
Product Name
|
Diamond Locating Pin |
|
Diameter
|
0.3937 to 0.6299 inch (10 to 16 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.1969 to 0.7087 inch (5 to 18 mm)
Pin Diameter
0.3150 to 0.9843 inch (8 to 25 mm)
Body Material
Steel
View Details
Diameter
0.3937 to 0.6299 inch (10 to 16 mm)
Pin Diameter
0.2756 to 0.4724 inch (7 to 12 mm)
Body Material
Steel
View Details
Diameter
0.5906 to 1.57 inch (15 to 40 mm)
Pin Diameter
0.3937 to 0.9843 inch (10 to 25 mm)
Body Material
Steel
View Details
Diameter
0.2362 to 0.9843 inch (6 to 25 mm)
Pin Diameter
0.2362 to 0.9843 inch (6 to 25 mm)
Body Material
Steel
View Details