Image Supply, Inc. Windsor® Storm™ SP20X Floor Machine-20in 1.5 hp B20

Description
Mechanical safety interlock to prevent accidental start-ups. Built-in circuit breaker to protect motor. High torque, 66 frame induction motor for trouble free operation. Dual capacitor for high efficiency operation. Easy to use fully adjustable handle height system with easy cord release. Large 5" non-marking wheels for easy transport. Brush/Pad Speed: 175 rpm. 24.5" L x 21" W x 47" H Storage. Pad Diameter: 20"; Pad Driver Diameter: 19" Rigid. 20", 1.5 hp, ea
Description
Mechanical safety interlock to prevent accidental start-ups. Built-in circuit breaker to protect motor. High torque, 66 frame induction motor for trouble free operation. Dual capacitor for high efficiency operation. Easy to use fully adjustable handle height system with easy cord release. Large 5" non-marking wheels for easy transport. Brush/Pad Speed: 175 rpm. 24.5" L x 21" W x 47" H Storage. Pad Diameter: 20"; Pad Driver Diameter: 19" Rigid. 20", 1.5 hp, ea

Suppliers

Company
Product
Description
Supplier Links
Windsor® Storm™ SP20X Floor Machine-20in 1.5 hp - B20 - Image Supply, Inc.
Lumberton, NC, USA
Windsor® Storm™ SP20X Floor Machine-20in 1.5 hp
B20
Windsor® Storm™ SP20X Floor Machine-20in 1.5 hp B20
Mechanical safety interlock to prevent accidental start-ups. Built-in circuit breaker to protect motor. High torque, 66 frame induction motor for trouble free operation. Dual capacitor for high efficiency operation. Easy to use fully adjustable handle height system with easy cord release. Large 5" non-marking wheels for easy transport. Brush/Pad Speed: 175 rpm. 24.5" L x 21" W x 47" H Storage. Pad Diameter: 20"; Pad Driver Diameter: 19" Rigid. 20", 1.5 hp, ea

Mechanical safety interlock to prevent accidental start-ups. Built-in circuit breaker to protect motor. High torque, 66 frame induction motor for trouble free operation. Dual capacitor for high efficiency operation. Easy to use fully adjustable handle height system with easy cord release. Large 5" non-marking wheels for easy transport. Brush/Pad Speed: 175 rpm. 24.5" L x 21" W x 47" H Storage. Pad Diameter: 20"; Pad Driver Diameter: 19" Rigid.

20", 1.5 hp, ea

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Floor Scrubbers
Product Number B20
Product Name Windsor® Storm™ SP20X Floor Machine-20in 1.5 hp
Scrubber Type Walk-Behind Scrubber
Unlock Full Specs
to access all available technical data

Similar Products

Floor Cleaner - FL260 - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Specs
Scrubber Type Walk-Behind Scrubber
Cleaning Path 10.24 inch (260 mm)
View Details
Windsor® Lightning™ 1500 Burnisher - 20" - B1500 - Image Supply, Inc.
Specs
Scrubber Type Walk-Behind Scrubber
Cleaning Path 19 inch (483 mm)
Power Electric (AC)
View Details
Saber™ Cutter Floor Scrubber w/Pad Drivers - SCX264D2 - Image Supply, Inc.
Specs
Scrubber Type Walk-Behind Scrubber
Cleaning Path 26 inch (660 mm)
Power Battery
View Details