Image Supply, Inc. Norton Red Buffer Pad - 12" 12RED

Description
Available for buffing, polishing, scrubbing, cleaning, stripping and burnishing. Generally used where a high gloss finish is desired when dry or spray buffing. It can also be used for light cleaning applications. Red Buffer, 5/cs
Description
Available for buffing, polishing, scrubbing, cleaning, stripping and burnishing. Generally used where a high gloss finish is desired when dry or spray buffing. It can also be used for light cleaning applications. Red Buffer, 5/cs

Suppliers

Company
Product
Description
Supplier Links
Norton Red Buffer Pad - 12" - 12RED - Image Supply, Inc.
Lumberton, NC, USA
Norton Red Buffer Pad - 12"
12RED
Norton Red Buffer Pad - 12" 12RED
Available for buffing, polishing, scrubbing, cleaning, stripping and burnishing. Generally used where a high gloss finish is desired when dry or spray buffing. It can also be used for light cleaning applications. Red Buffer, 5/cs

Available for buffing, polishing, scrubbing, cleaning, stripping and burnishing. Generally used where a high gloss finish is desired when dry or spray buffing. It can also be used for light cleaning applications.

Red Buffer, 5/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Brooms, Mops, and Janitorial Brushes
Product Number 12RED
Product Name Norton Red Buffer Pad - 12"
Unlock Full Specs
to access all available technical data

Similar Products

Squeegees - 7056237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Windows
View Details
Light Industrial Upright Broom, 100% Black Corn Fill, 56
Specs
Type / Shape Broom
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; 100% Black Corn
Applications Facility Maintenance
View Details
910-0264: PALMYRA BRISTLE SCRUB BRUSH - 8-02062-29270-2 - Hardware House, LLC
Specs
Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details