Image Supply, Inc. Unger® Pro Duster Replacement Sleeve-18" x 7" DS50Y

Description
Dust high with extension handle without stress or strain. Disposable sleeve over lambs wool duster attracts and holds dust, keeps dust away from worker and off the floor and fixtures below. Once soiled, remove and replace sleeve with fresh sleeve (DS10Y or DS50Y). Replacement Sleeve, 50/cs
Description
Dust high with extension handle without stress or strain. Disposable sleeve over lambs wool duster attracts and holds dust, keeps dust away from worker and off the floor and fixtures below. Once soiled, remove and replace sleeve with fresh sleeve (DS10Y or DS50Y). Replacement Sleeve, 50/cs

Suppliers

Company
Product
Description
Supplier Links
Unger® Pro Duster Replacement Sleeve-18" x 7" - DS50Y - Image Supply, Inc.
Lumberton, NC, USA
Unger® Pro Duster Replacement Sleeve-18" x 7"
DS50Y
Unger® Pro Duster Replacement Sleeve-18" x 7" DS50Y
Dust high with extension handle without stress or strain. Disposable sleeve over lambs wool duster attracts and holds dust, keeps dust away from worker and off the floor and fixtures below. Once soiled, remove and replace sleeve with fresh sleeve (DS10Y or DS50Y). Replacement Sleeve, 50/cs

Dust high with extension handle without stress or strain. Disposable sleeve over lambs wool duster attracts and holds dust, keeps dust away from worker and off the floor and fixtures below. Once soiled, remove and replace sleeve with fresh sleeve (DS10Y or DS50Y).

Replacement Sleeve, 50/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Brooms, Mops, and Janitorial Brushes
Product Number DS50Y
Product Name Unger® Pro Duster Replacement Sleeve-18" x 7"
Unlock Full Specs
to access all available technical data

Similar Products

Mops, Mop Heads & Sweepers - 7946899 - RS Components, Ltd.
Specs
Type / Shape Mop
View Details
8 OZ.EVANDALE COTTON MOP - C1008 - T. W. Evans Cordage
Specs
Type / Shape Mop
Brush Filament / Fill Material Specialty Blend / Other; Cotton
View Details
60
Specs
Type / Shape Broom
Applications Facility Maintenance
Length 60 inch (1524 mm)
View Details