Opto Diode Corporation, an ITW Company Photodiodes UVG5S

Description
Photodiode 1µs 45°
Request a Quote Datasheet
Description
Photodiode 1µs 45°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 958-1031-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
958-1031-ND
Photodiodes 958-1031-ND
Photodiode 1µs 45°

Photodiode 1µs 45°

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 958-1031-ND
Product Name Photodiodes
Photodiode Spectral Response UV
Spectral Response Range 250 to 1100 nm (2500 to 11000 Å)
Photodiode Package THT
Sensitivity 0.1150 A/W
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S9295 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; IR
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Custom Silicon Photodiode -  - Quantum Devices, Inc.
Quantum Devices, Inc.
Specs
Photodiode Type PN Photodiode
Photodiode Material Silicon
View Details