Opto Diode Corporation, an ITW Company IRD UV Photodiodes - UVG Absolute Devices/Transfer Standards UVG20C

Description
Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.
Request a Quote Datasheet
Description
Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IRD UV Photodiodes - UVG Absolute Devices/Transfer Standards - UVG20C - Opto Diode Corporation, an ITW Company
Newbury Park, CA, USA
IRD UV Photodiodes - UVG Absolute Devices/Transfer Standards
UVG20C
IRD UV Photodiodes - UVG Absolute Devices/Transfer Standards UVG20C
Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.

Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.

Supplier's Site Datasheet
Photodiodes - 958-1037-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
958-1037-ND
Photodiodes 958-1037-ND
Photodiode 1.7µs

Photodiode 1.7µs

Buy Now Datasheet

Technical Specifications

  Opto Diode Corporation, an ITW Company DigiKey
Product Category Photodiodes Photodiodes
Product Number UVG20C 958-1037-ND
Product Name IRD UV Photodiodes - UVG Absolute Devices/Transfer Standards Photodiodes
Photodiode Spectral Response UV
Spectral Response Range 250 to 1100 nm (2500 to 11000 Å)
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Si photodiodes - S9295 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; IR
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
IRD UV Photodiodes - AXUV High Speed - AXUVHS11 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
Photodiode Spectral Response UV
Photodiode Package Connectorized
Active Area Diameter or Length 1 mm (0.0394 inch)
View Details
2 suppliers