Opto Diode Corporation, an ITW Company IRD UV Photodiodes - AXUV High Speed AXUVHS11

Description
Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.
Request a Quote Datasheet
Description
Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IRD UV Photodiodes - AXUV High Speed - AXUVHS11 - Opto Diode Corporation, an ITW Company
Newbury Park, CA, USA
IRD UV Photodiodes - AXUV High Speed
AXUVHS11
IRD UV Photodiodes - AXUV High Speed AXUVHS11
Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.

Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.

Supplier's Site Datasheet
Photodiodes - 958-1008-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
958-1008-ND
Photodiodes 958-1008-ND
Photodiode 700ps

Photodiode 700ps

Buy Now Datasheet

Technical Specifications

  Opto Diode Corporation, an ITW Company DigiKey
Product Category Photodiodes Photodiodes
Product Number AXUVHS11 958-1008-ND
Product Name IRD UV Photodiodes - AXUV High Speed Photodiodes
Photodiode Spectral Response UV IR
Photodiode Package Connectorized
Active Area Diameter or Length 1 mm (0.0394 inch)
Rise Time 0.7000 ns 0.7000 ns
Quantum Efficiency 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 3.3 in., 400-1100 nm - 819D-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S15414-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
View Details
IRD UV Photodiodes - UVG Absolute Devices/Transfer Standards - UVG100 - Opto Diode Corporation, an ITW Company
Specs
Photodiode Spectral Response UV
Photodiode Package Leaded
Active Area Diameter or Length 10 mm (0.3937 inch)
View Details
2 suppliers