Opto Diode Corporation, an ITW Company Photodiodes UVG12

Description
Photodiode 4µs 45°
Request a Quote Datasheet
Description
Photodiode 4µs 45°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 958-1032-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
958-1032-ND
Photodiodes 958-1032-ND
Photodiode 4µs 45°

Photodiode 4µs 45°

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 958-1032-ND
Product Name Photodiodes
Photodiode Spectral Response UV
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S12023-10 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
View Details
2 suppliers
Integrating Sphere Detector, Diverging Beam, 3.3 in., 400-1100 nm - 819D-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 958-ODD-APD-003-ND - DigiKey
Opto Diode Corporation, an ITW Company
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Photodiode Package THT; TO-46-3 Lens Top Metal Can
View Details