Vortec Thread Guard Needle Cooler

Description
The Vortec Thread Guard was designed specifically for industrial sewing applications. It keeps needles cool to reduce heat-related needle breakage and thread burning. The air stream is especially effective on difficult sewing surfaces such as belt loops and waist bands; or on tough materials like denim or canvas. Cold air temperature and flow rate are preset to 10 deg F (-12 deg C) and 4 scfm (113 slpm). BENEFITS Virtually eliminates heat-related needle breakage Can save up to 11 man-hours per week per machine Eliminate the potential for burning and scorching Increases production speeds Adapts to any machine FEATURES Easy and quick installation Adapts to any machine Cool clean air, no liquid mess Flexible nozzle for positioning Low pressure outlet air Low flow rate minimizes air consumption Supplied with pressure regulator and 5 micron auto-drain filter
Request a Quote
Description
The Vortec Thread Guard was designed specifically for industrial sewing applications. It keeps needles cool to reduce heat-related needle breakage and thread burning. The air stream is especially effective on difficult sewing surfaces such as belt loops and waist bands; or on tough materials like denim or canvas. Cold air temperature and flow rate are preset to 10 deg F (-12 deg C) and 4 scfm (113 slpm). BENEFITS Virtually eliminates heat-related needle breakage Can save up to 11 man-hours per week per machine Eliminate the potential for burning and scorching Increases production speeds Adapts to any machine FEATURES Easy and quick installation Adapts to any machine Cool clean air, no liquid mess Flexible nozzle for positioning Low pressure outlet air Low flow rate minimizes air consumption Supplied with pressure regulator and 5 micron auto-drain filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thread Guard Needle Cooler -  - Vortec
Cincinnati, OH, USA
Thread Guard Needle Cooler
Thread Guard Needle Cooler
The Vortec Thread Guard was designed specifically for industrial sewing applications. It keeps needles cool to reduce heat-related needle breakage and thread burning. The air stream is especially effective on difficult sewing surfaces such as belt loops and waist bands; or on tough materials like denim or canvas. Cold air temperature and flow rate are preset to 10 deg F (-12 deg C) and 4 scfm (113 slpm). BENEFITS Virtually eliminates heat-related needle breakage Can save up to 11 man-hours per week per machine Eliminate the potential for burning and scorching Increases production speeds Adapts to any machine FEATURES Easy and quick installation Adapts to any machine Cool clean air, no liquid mess Flexible nozzle for positioning Low pressure outlet air Low flow rate minimizes air consumption Supplied with pressure regulator and 5 micron auto-drain filter

The Vortec Thread Guard was designed specifically for industrial sewing applications. It keeps needles cool to reduce heat-related needle breakage and thread burning. The air stream is especially effective on difficult sewing surfaces such as belt loops and waist bands; or on tough materials like denim or canvas. Cold air temperature and flow rate are preset to 10 deg F (-12 deg C) and 4 scfm (113 slpm).

BENEFITS

  • Virtually eliminates heat-related needle breakage
  • Can save up to 11 man-hours per week per machine
  • Eliminate the potential for burning and scorching
  • Increases production speeds
  • Adapts to any machine

FEATURES

  • Easy and quick installation
  • Adapts to any machine
  • Cool clean air, no liquid mess
  • Flexible nozzle for positioning
  • Low pressure outlet air
  • Low flow rate minimizes air consumption
  • Supplied with pressure regulator and 5 micron auto-drain filter
Supplier's Site

Technical Specifications

  Vortec
Product Category Air Blow Guns
Product Name Thread Guard Needle Cooler
Pressure Capacity 100 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Nozzle Mini Cold Air Gun -  - Vortec
Specs
Pressure Capacity 100 psi (70.38 m H2O)
Air Line Connection 1/4"NPT; Swivel
View Details
Hot Air Gun -  - Vortec
Specs
Pressure Capacity 100 psi (70.38 m H2O)
Air Line Connection 1/4"NPT; Swivel
View Details
Frost Free Cold Air Gun -  - Vortec
Specs
Pressure Capacity 100 psi (70.38 m H2O)
Air Line Connection 1/4"NPT; Swivel
Nozzle Frost Free
View Details
Mini Cold Air Gun -  - Vortec
Specs
Pressure Capacity 100 psi (70.38 m H2O)
Air Line Connection 1/4"NPT; Swivel
View Details