Vortec Mini Cold Air Gun

Description
Versatile Spot Cooling for Machining, Repair Shops and More Cold Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing air as low as -30 deg F for numerous industrial spot cooling applications. With no moving parts to wear out, Cold Air Guns require no electricity at the target, just a compressed air source. Cold Air Guns are most often used for cooling of metal parts, in the machining and repair of metals, plastics, wood, ceramics and other materials. Cold air machining outperforms mist coolants and substantially increases tool life and feed rates on dry machining operations. The effective cooling from a Cold Air Gun can eliminate heat-related parts growth while improving parts tolerance and surface finish quality. The Mini Cold Air Gun is designed for applications where the standard Cold Air Gun is too large to fit, or where compressed air flow is limited. The Mini Cold Air Gun uses only 8 SCFM of compressed air and achieves temperatures as low as 0 deg F. The Mini Cold Air Gun is available with a single nozzle or a dual point nozzle for multi-directional cooling. BENEFITS Increase dry machining speeds up to 36% Extend tool life by 50% Eliminates the mess, expense and safety concerns of using mist coolants Reduce waiting or normalization time by cooling parts faster Eliminate the potential for burning and scorching Avoid secondary parts cleaning after machining Reduce grinding wheel loading caused by overheating FEATURES Creates cold air up to 70 F deg (39 C deg) below the inlet compressed air temperature Quiet operation; meets OSHA noise specifications Highly reliable with no moving parts Low pressure outlet air Uses only compressed air – no Freon System includes a magnetic base and a 5 micron auto-drain compressed air filter Magnetic base allows for easy, close in positioning and easy portability
Request a Quote
Description
Versatile Spot Cooling for Machining, Repair Shops and More Cold Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing air as low as -30 deg F for numerous industrial spot cooling applications. With no moving parts to wear out, Cold Air Guns require no electricity at the target, just a compressed air source. Cold Air Guns are most often used for cooling of metal parts, in the machining and repair of metals, plastics, wood, ceramics and other materials. Cold air machining outperforms mist coolants and substantially increases tool life and feed rates on dry machining operations. The effective cooling from a Cold Air Gun can eliminate heat-related parts growth while improving parts tolerance and surface finish quality. The Mini Cold Air Gun is designed for applications where the standard Cold Air Gun is too large to fit, or where compressed air flow is limited. The Mini Cold Air Gun uses only 8 SCFM of compressed air and achieves temperatures as low as 0 deg F. The Mini Cold Air Gun is available with a single nozzle or a dual point nozzle for multi-directional cooling. BENEFITS Increase dry machining speeds up to 36% Extend tool life by 50% Eliminates the mess, expense and safety concerns of using mist coolants Reduce waiting or normalization time by cooling parts faster Eliminate the potential for burning and scorching Avoid secondary parts cleaning after machining Reduce grinding wheel loading caused by overheating FEATURES Creates cold air up to 70 F deg (39 C deg) below the inlet compressed air temperature Quiet operation; meets OSHA noise specifications Highly reliable with no moving parts Low pressure outlet air Uses only compressed air – no Freon System includes a magnetic base and a 5 micron auto-drain compressed air filter Magnetic base allows for easy, close in positioning and easy portability
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mini Cold Air Gun -  - Vortec
Cincinnati, OH, USA
Mini Cold Air Gun
Mini Cold Air Gun
Versatile Spot Cooling for Machining, Repair Shops and More Cold Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing air as low as -30 deg F for numerous industrial spot cooling applications. With no moving parts to wear out, Cold Air Guns require no electricity at the target, just a compressed air source. Cold Air Guns are most often used for cooling of metal parts, in the machining and repair of metals, plastics, wood, ceramics and other materials. Cold air machining outperforms mist coolants and substantially increases tool life and feed rates on dry machining operations. The effective cooling from a Cold Air Gun can eliminate heat-related parts growth while improving parts tolerance and surface finish quality. The Mini Cold Air Gun is designed for applications where the standard Cold Air Gun is too large to fit, or where compressed air flow is limited. The Mini Cold Air Gun uses only 8 SCFM of compressed air and achieves temperatures as low as 0 deg F. The Mini Cold Air Gun is available with a single nozzle or a dual point nozzle for multi-directional cooling. BENEFITS Increase dry machining speeds up to 36% Extend tool life by 50% Eliminates the mess, expense and safety concerns of using mist coolants Reduce waiting or normalization time by cooling parts faster Eliminate the potential for burning and scorching Avoid secondary parts cleaning after machining Reduce grinding wheel loading caused by overheating FEATURES Creates cold air up to 70 F deg (39 C deg) below the inlet compressed air temperature Quiet operation; meets OSHA noise specifications Highly reliable with no moving parts Low pressure outlet air Uses only compressed air – no Freon System includes a magnetic base and a 5 micron auto-drain compressed air filter Magnetic base allows for easy, close in positioning and easy portability

Versatile Spot Cooling for Machining, Repair Shops and More

Cold Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing air as low as -30 deg F for numerous industrial spot cooling applications. With no moving parts to wear out, Cold Air Guns require no electricity at the target, just a compressed air source.

Cold Air Guns are most often used for cooling of metal parts, in the machining and repair of metals, plastics, wood, ceramics and other materials. Cold air machining outperforms mist coolants and substantially increases tool life and feed rates on dry machining operations. The effective cooling from a Cold Air Gun can eliminate heat-related parts growth while improving parts tolerance and surface finish quality.

The Mini Cold Air Gun is designed for applications where the standard Cold Air Gun is too large to fit, or where compressed air flow is limited. The Mini Cold Air Gun uses only 8 SCFM of compressed air and achieves temperatures as low as 0 deg F. The Mini Cold Air Gun is available with a single nozzle or a dual point nozzle for multi-directional cooling.

BENEFITS

  • Increase dry machining speeds up to 36%
  • Extend tool life by 50%
  • Eliminates the mess, expense and safety concerns of using mist coolants
  • Reduce waiting or normalization time by cooling parts faster
  • Eliminate the potential for burning and scorching
  • Avoid secondary parts cleaning after machining
  • Reduce grinding wheel loading caused by overheating

FEATURES

  • Creates cold air up to 70 F deg (39 C deg) below the inlet compressed air temperature
  • Quiet operation; meets OSHA noise specifications
  • Highly reliable with no moving parts
  • Low pressure outlet air
  • Uses only compressed air – no Freon
  • System includes a magnetic base and a 5 micron auto-drain compressed air filter
  • Magnetic base allows for easy, close in positioning and easy portability
Supplier's Site

Technical Specifications

  Vortec
Product Category Air Blow Guns
Product Name Mini Cold Air Gun
Pressure Capacity 100 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Thread Guard Needle Cooler -  - Vortec
Specs
Pressure Capacity 100 psi (70.38 m H2O)
Air Line Connection 1/8"NPT; Swivel
View Details
Hot Air Gun -  - Vortec
Specs
Pressure Capacity 100 psi (70.38 m H2O)
Air Line Connection 1/4"NPT; Swivel
View Details
Dual Nozzle Cold Air Gun -  - Vortec
Specs
Pressure Capacity 100 psi (70.38 m H2O)
Air Line Connection 1/4"NPT; Swivel
View Details
Dual Nozzle Mini Cold Air Gun -  - Vortec
Specs
Pressure Capacity 100 psi (70.38 m H2O)
Air Line Connection 1/4"NPT; Swivel
View Details