Opto Diode Corporation, an ITW Company Photodiodes SXUV5

Description
Photodiode 1ns
Request a Quote Datasheet
Description
Photodiode 1ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 958-1021-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
958-1021-ND
Photodiodes 958-1021-ND
Photodiode 1ns

Photodiode 1ns

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 958-1021-ND
Product Name Photodiodes
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 3.3 in., 400-1100 nm - 819D-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Si photodiodes - S9119-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 1060 nm (3200 to 10600 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Red Enhanced 3.1 mm2 Bi-Cell Photodiode - ODD-3W-2 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
Photodiode Spectral Response Visible; IR
Photodiode Package Leaded; TO-5
Sensitivity 0.3200 to 0.6000 A/W
View Details
2 suppliers