Hamamatsu Photonics Europe Si photodiodes S9119-01

Description
Si PIN photodiode for visible to near infrared The S9119-01 is a wide directional Si PIN photodiode in a TO-18 package with a potted transparent epoxy resin. Features - Resin potting type - Low dark current - Low capacitance, high-speed response - Wide directivity
Request a Quote
Description
Si PIN photodiode for visible to near infrared The S9119-01 is a wide directional Si PIN photodiode in a TO-18 package with a potted transparent epoxy resin. Features - Resin potting type - Low dark current - Low capacitance, high-speed response - Wide directivity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9119-01 is a silicon PIN photodiode for visible to near-infrared detection in a TO-18 package with a potted transparent epoxy resin. The photosensitive area measures 0.88 × 0.88 mm. It has a peak sensitivity wavelength of 920 nm and a spectral response range of 320 to 1060 nm. At 870 nm and 10 V reverse bias, the photosensitivity is 0.63 A/W, with a dark current of up to 1 nA at 25 °C. The terminal capacitance is 5 pF at 10 V and 1 MHz, and the cutoff frequency is 80 MHz under 830 nm illumination with a 50 Ω load. The device operates from -30 °C to +85 °C and withstands a maximum reverse voltage of 30 V. It exhibits wide directivity with a -3 dB angular width exceeding 70°.

Datasheet Summary
Powered by GS/AI

The S9119-01 is a silicon PIN photodiode for visible to near-infrared detection in a TO-18 package with a potted transparent epoxy resin. The photosensitive area measures 0.88 × 0.88 mm. It has a peak sensitivity wavelength of 920 nm and a spectral response range of 320 to 1060 nm. At 870 nm and 10 V reverse bias, the photosensitivity is 0.63 A/W, with a dark current of up to 1 nA at 25 °C. The terminal capacitance is 5 pF at 10 V and 1 MHz, and the cutoff frequency is 80 MHz under 830 nm illumination with a 50 Ω load. The device operates from -30 °C to +85 °C and withstands a maximum reverse voltage of 30 V. It exhibits wide directivity with a -3 dB angular width exceeding 70°.

Suppliers

Company
Product
Description
Supplier Links
Si photodiodes - S9119-01 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Si photodiodes
S9119-01
Si photodiodes S9119-01
Si PIN photodiode for visible to near infrared The S9119-01 is a wide directional Si PIN photodiode in a TO-18 package with a potted transparent epoxy resin. Features - Resin potting type - Low dark current - Low capacitance, high-speed response - Wide directivity

Si PIN photodiode for visible to near infrared

The S9119-01 is a wide directional Si PIN photodiode in a TO-18 package with a potted transparent epoxy resin.

Features
- Resin potting type
- Low dark current
- Low capacitance, high-speed response
- Wide directivity

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photodiodes
Product Number S9119-01
Product Name Si photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 1060 nm (3200 to 10600 Å)
Peak Sensitivity Wavelength 920 nm (9200 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S12742-275 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 271 to 279 nm (2710 to 2790 Å)
Peak Sensitivity Wavelength 275 nm (2750 Å)
Photodiode Material Silicon
View Details
Si strip detector - S13804 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Material Silicon
Array Array
Dark Current 3000 nA
View Details
Segmented Si photodiodes - S5870 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
Photodiode Material Silicon
View Details
Si photodiode arrays with amplifier - S13885-128 - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Spectral Response Range 200 to 1000 nm (2000 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details