Carlisle HVLP SV100 Gravity Feed

Description
Name: SV100 Gravity Feed Part Number: 7042-6931-4 Gun Category: Spray Vantage Pro Series Gun Type: Manual Cup: One (1) Liter Aluminum Gravity Cup Fluid Passages: Aluminum Max. Pressure: 175psi/12bar (Max air pressure) Air Inlet: 1/4" NPS(m) Weight: 1.02 lbs. (461 g) Construction: Cast Aluminum Market: Painter-Decorator-Co ntractor Colors: Silver
Description
Name: SV100 Gravity Feed Part Number: 7042-6931-4 Gun Category: Spray Vantage Pro Series Gun Type: Manual Cup: One (1) Liter Aluminum Gravity Cup Fluid Passages: Aluminum Max. Pressure: 175psi/12bar (Max air pressure) Air Inlet: 1/4" NPS(m) Weight: 1.02 lbs. (461 g) Construction: Cast Aluminum Market: Painter-Decorator-Co ntractor Colors: Silver

Suppliers

Company
Product
Description
Supplier Links
HVLP - SV100 Gravity Feed - Carlisle
Scottsdale, AZ, United States
Name: SV100 Gravity Feed Part Number: 7042-6931-4 Gun Category: Spray Vantage Pro Series Gun Type: Manual Cup: One (1) Liter Aluminum Gravity Cup Fluid Passages: Aluminum Max. Pressure: 175psi/12bar (Max air pressure) Air Inlet: 1/4" NPS(m) Weight: 1.02 lbs. (461 g) Construction: Cast Aluminum Market: Painter-Decorator-Co ntractor Colors: Silver

Name: SV100 Gravity Feed
Part Number:
7042-6931-4
Gun Category:
Spray Vantage Pro Series
Gun Type: Manual
Cup: One (1) Liter Aluminum Gravity Cup
Fluid Passages:
Aluminum
Max. Pressure: 175psi/12bar (Max air pressure)
Air Inlet:
1/4" NPS(m)
Weight:
1.02 lbs. (461 g)
Construction:
Cast Aluminum
Market:
Painter-Decorator-Contractor
Colors:
Silver

Supplier's Site

Technical Specifications

  Carlisle
Product Category Spray Painting Equipment (Paint Sprayers)
Product Number SV100 Gravity Feed
Product Name HVLP
Painting / Coating Process Wet Spray
Spray Technology HVLP
Equipment Type Component or Sub-system
Options / Components Applicator / Gun
Air Pressure 175 psi (123 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

AVX Pro Automatic Airmix® Spray Gun - AVX Pro - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
18 Volt ONE+ Power Paint Sprayer Kit - P631K1 - Ryobi Technologies, Inc.
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Outfit or Complete System
View Details
FRP Outfit - Internal Mix LEL Wet-Out System - Carlisle
Specs
Painting / Coating Process Wet Spray
Equipment Type Outfit or Complete System
Options / Components Applicator / Gun; Pump / Compressor
View Details