ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSF-LXH103UWW

Description
Win Source Part Number: 1238148-SSF-LXH103UW W Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: White Package: Bulk Voltage Rating: 3.6V Standard Package: 10 Configuration: Single Viewing Angle: 30° Millicandela Rating: 500mcd Wavelength - Peak: 550nm Current: 20mA Lens Type: Diffused, White Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSF-LXH103
Request a Quote Datasheet
Description
Win Source Part Number: 1238148-SSF-LXH103UW W Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: White Package: Bulk Voltage Rating: 3.6V Standard Package: 10 Configuration: Single Viewing Angle: 30° Millicandela Rating: 500mcd Wavelength - Peak: 550nm Current: 20mA Lens Type: Diffused, White Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSF-LXH103
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238148-SSF-LXH103UWW
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238148-SSF-LXH103UWW
Win Source Part Number: 1238148-SSF-LXH103UW W Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: White Package: Bulk Voltage Rating: 3.6V Standard Package: 10 Configuration: Single Viewing Angle: 30° Millicandela Rating: 500mcd Wavelength - Peak: 550nm Current: 20mA Lens Type: Diffused, White Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSF-LXH103

Win Source Part Number: 1238148-SSF-LXH103UWW
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: White
Package: Bulk
Voltage Rating: 3.6V
Standard Package: 10
Configuration: Single
Viewing Angle: 30°
Millicandela Rating: 500mcd
Wavelength - Peak: 550nm
Current: 20mA
Lens Type: Diffused, White
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SSF-LXH103

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238148-SSF-LXH103UWW
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Optoelectronics - LED Indication - Discrete - 1241696-SLR-322MG3F - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 50 degrees
View Details
5 suppliers
LED Indication - Discrete - 1497-1301-6-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details