ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSF-LXH103LID

Description
Win Source Part Number: 1238168-SSF-LXH103LI D Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Bulk Voltage Rating: 2V Standard Package: 500 Configuration: Single Viewing Angle: 60° Millicandela Rating: 40mcd Wavelength - Peak: 635nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: LU20121,Q1638690A,67 -1239,67-1239R,SSFLX H103LID Base Product Number: SSF-LXH103
Request a Quote Datasheet
Description
Win Source Part Number: 1238168-SSF-LXH103LI D Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Bulk Voltage Rating: 2V Standard Package: 500 Configuration: Single Viewing Angle: 60° Millicandela Rating: 40mcd Wavelength - Peak: 635nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: LU20121,Q1638690A,67 -1239,67-1239R,SSFLX H103LID Base Product Number: SSF-LXH103
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238168-SSF-LXH103LID
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238168-SSF-LXH103LID
Win Source Part Number: 1238168-SSF-LXH103LI D Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Bulk Voltage Rating: 2V Standard Package: 500 Configuration: Single Viewing Angle: 60° Millicandela Rating: 40mcd Wavelength - Peak: 635nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: LU20121,Q1638690A,67 -1239,67-1239R,SSFLX H103LID Base Product Number: SSF-LXH103

Win Source Part Number: 1238168-SSF-LXH103LID
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Red
Package: Bulk
Voltage Rating: 2V
Standard Package: 500
Configuration: Single
Viewing Angle: 60°
Millicandela Rating: 40mcd
Wavelength - Peak: 635nm
Current: 20mA
Lens Type: Diffused, Tinted
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: LU20121,Q1638690A,67-1239,67-1239R,SSFLXH103LID
Base Product Number: SSF-LXH103

Buy Now Datasheet
Indicator, Led Pcb, 3Mm, Red, 2V; Led Color Lumex - 09J9199 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Red, 2V; Led Color Lumex
09J9199
Indicator, Led Pcb, 3Mm, Red, 2V; Led Color Lumex 09J9199
INDICATOR, LED PCB, 3MM, RED, 2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:40mcd; Forward Voltage:2V; Viewing Angle:60°; Height:7.4mm; Width:4.6mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, RED, 2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:40mcd; Forward Voltage:2V; Viewing Angle:60°; Height:7.4mm; Width:4.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1238168-SSF-LXH103LID 09J9199
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Indicator, Led Pcb, 3Mm, Red, 2V; Led Color Lumex
LED Type Red; Red Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees 60 degrees
Lens Type Domed Lens
Additional Wavelength 635nm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
View Details
Wide Angle TO-39 Package 850 nm Emitter - OD-250 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details