ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSF-EX2573YD

Description
Win Source Part Number: 1241966-SSF-EX2573YD Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 100 Configuration: Standard Viewing Angle: 80° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 7.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Angled Led Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSF-EX2573YDR Base Product Number: SSF-EX2573
Request a Quote Datasheet
Description
Win Source Part Number: 1241966-SSF-EX2573YD Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 100 Configuration: Standard Viewing Angle: 80° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 7.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Angled Led Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSF-EX2573YDR Base Product Number: SSF-EX2573
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241966-SSF-EX2573YD
Optoelectronics - LED Indication - Discrete 1241966-SSF-EX2573YD
Win Source Part Number: 1241966-SSF-EX2573YD Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 100 Configuration: Standard Viewing Angle: 80° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 7.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Angled Led Lens Style: Rectangle with Flat Top Lens Size: 5.00mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSF-EX2573YDR Base Product Number: SSF-EX2573

Win Source Part Number: 1241966-SSF-EX2573YD
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Bulk
Standard Package: 100
Configuration: Standard
Viewing Angle: 80°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 585nm
Height (Max): 7.20mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: Angled Led
Lens Style: Rectangle with Flat Top
Lens Size: 5.00mm x 2.00mm
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSF-EX2573YDR
Base Product Number: SSF-EX2573

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241966-SSF-EX2573YD
Product Name Optoelectronics - LED Indication - Discrete
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169843 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Dwarf Star 1 Chip LED Backlight Module - Red - MD-BW-ES1-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 240 milliwatts
View Details