ITW Electronic Component Solutions - Lumex LED Indication - Discrete SML-LXL1209SYC-TR

Description
Yellow LED Indication - Discrete 2V 1209 (3224 Metric)
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2V 1209 (3224 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-2022-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2022-1-ND
LED Indication - Discrete 67-2022-1-ND
Yellow LED Indication - Discrete 2V 1209 (3224 Metric)

Yellow LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-2022-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2022-2-ND
LED Indication - Discrete 67-2022-2-ND
Yellow LED Indication - Discrete 2V 1209 (3224 Metric)

Yellow LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-2022-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-2022-6-ND
LED Indication - Discrete 67-2022-6-ND
Yellow LED Indication - Discrete 2V 1209 (3224 Metric)

Yellow LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241832-SML-LXL1209SYC-TR
Optoelectronics - LED Indication - Discrete 1241832-SML-LXL1209SYC-TR
Win Source Part Number: 1241832-SML-LXL1209S YC-TR Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 50° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 400mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 590nm Height (Max): 2.70mm Package / Case: 1209 (3224 Metric) Supplier Device Package: 1209 Dimension: 3.20mm L x 2.40mm W Lens Style: Round with Domed Top Lens Size: 1.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2022-6,SMLLXL1209 SYCTR,SML-LXL1209SYC -TR,67-2022-1,67-202 2-2 Base Product Number: SML-LXL1209

Win Source Part Number: 1241832-SML-LXL1209SYC-TR
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 50°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 400mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 590nm
Height (Max): 2.70mm
Package / Case: 1209 (3224 Metric)
Supplier Device Package: 1209
Dimension: 3.20mm L x 2.40mm W
Lens Style: Round with Domed Top
Lens Size: 1.80mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-2022-6,SMLLXL1209SYCTR,SML-LXL1209SYC-TR,67-2022-1,67-2022-2
Base Product Number: SML-LXL1209

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-2022-1-ND 1241832-SML-LXL1209SYC-TR
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 1209 (3224 Metric)
LED Type Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 20 degrees 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
ES4 LED Backlight Module 4 chip - Warm White - MD-BW-ES4-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 960 milliwatts
View Details