ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSB-LX2655SIW

Description
Win Source Part Number: 1238072-SSB-LX2655SI W Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Tube Voltage Rating: 2V Standard Package: 50 Configuration: Bar - Single, DIP Viewing Angle: 160° Millicandela Rating: 200mcd Wavelength - Peak: 636nm Current: 20mA Lens Type: Diffused Mounting Type: Through Hole Lens Style: Square with Flat Top Lens Size: 8.89mm ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSB-LX2655
Request a Quote Datasheet
Description
Win Source Part Number: 1238072-SSB-LX2655SI W Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Tube Voltage Rating: 2V Standard Package: 50 Configuration: Bar - Single, DIP Viewing Angle: 160° Millicandela Rating: 200mcd Wavelength - Peak: 636nm Current: 20mA Lens Type: Diffused Mounting Type: Through Hole Lens Style: Square with Flat Top Lens Size: 8.89mm ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSB-LX2655
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238072-SSB-LX2655SIW
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238072-SSB-LX2655SIW
Win Source Part Number: 1238072-SSB-LX2655SI W Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Tube Voltage Rating: 2V Standard Package: 50 Configuration: Bar - Single, DIP Viewing Angle: 160° Millicandela Rating: 200mcd Wavelength - Peak: 636nm Current: 20mA Lens Type: Diffused Mounting Type: Through Hole Lens Style: Square with Flat Top Lens Size: 8.89mm ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSB-LX2655

Win Source Part Number: 1238072-SSB-LX2655SIW
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Red
Package: Tube
Voltage Rating: 2V
Standard Package: 50
Configuration: Bar - Single, DIP
Viewing Angle: 160°
Millicandela Rating: 200mcd
Wavelength - Peak: 636nm
Current: 20mA
Lens Type: Diffused
Mounting Type: Through Hole
Lens Style: Square with Flat Top
Lens Size: 8.89mm
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SSB-LX2655

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238072-SSB-LX2655SIW
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XLMYK01D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
LED Indication - Discrete - SML-LX2832SYC-TR - 047100-SML-LX2832SYC-TR - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
View Details
3 suppliers