ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSF-LXH25780GD

Description
Win Source Part Number: 1238226-SSF-LXH25780 GD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green Package: Bulk Voltage Rating: 2.2V Standard Package: 500 Configuration: Bar - Single, SIP Viewing Angle: 110° Millicandela Rating: 9mcd Wavelength - Peak: 565nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Rectangle with Flat Top Lens Size: 7.00mm x 2.50mm ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: LU20235,67-1270R,67- 1270,SSFLXH25780GD Base Product Number: SSF-LXH25780
Request a Quote Datasheet
Description
Win Source Part Number: 1238226-SSF-LXH25780 GD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green Package: Bulk Voltage Rating: 2.2V Standard Package: 500 Configuration: Bar - Single, SIP Viewing Angle: 110° Millicandela Rating: 9mcd Wavelength - Peak: 565nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Rectangle with Flat Top Lens Size: 7.00mm x 2.50mm ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: LU20235,67-1270R,67- 1270,SSFLXH25780GD Base Product Number: SSF-LXH25780
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238226-SSF-LXH25780GD
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238226-SSF-LXH25780GD
Win Source Part Number: 1238226-SSF-LXH25780 GD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green Package: Bulk Voltage Rating: 2.2V Standard Package: 500 Configuration: Bar - Single, SIP Viewing Angle: 110° Millicandela Rating: 9mcd Wavelength - Peak: 565nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Rectangle with Flat Top Lens Size: 7.00mm x 2.50mm ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: LU20235,67-1270R,67- 1270,SSFLXH25780GD Base Product Number: SSF-LXH25780

Win Source Part Number: 1238226-SSF-LXH25780GD
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Green
Package: Bulk
Voltage Rating: 2.2V
Standard Package: 500
Configuration: Bar - Single, SIP
Viewing Angle: 110°
Millicandela Rating: 9mcd
Wavelength - Peak: 565nm
Current: 20mA
Lens Type: Diffused, Tinted
Mounting Type: Through Hole, Right Angle
Lens Style: Rectangle with Flat Top
Lens Size: 7.00mm x 2.50mm
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: LU20235,67-1270R,67-1270,SSFLXH25780GD
Base Product Number: SSF-LXH25780

Buy Now Datasheet
Indicator, Led Pcb, 2.5X7Mm, Green, 2.2V; Led Color Lumex - 20J0017 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2.5X7Mm, Green, 2.2V; Led Color Lumex
20J0017
Indicator, Led Pcb, 2.5X7Mm, Green, 2.2V; Led Color Lumex 20J0017
INDICATOR, LED PCB, 2.5X7MM, GREEN, 2.2V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:2.5mm x 7mm; Forward Current If:20mA; Luminous Intensity:9mcd; Forward Voltage:2.2V; Viewing Angle:110°; Height:10.16mm RoHS Compliant: Yes

INDICATOR, LED PCB, 2.5X7MM, GREEN, 2.2V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:2.5mm x 7mm; Forward Current If:20mA; Luminous Intensity:9mcd; Forward Voltage:2.2V; Viewing Angle:110°; Height:10.16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1238226-SSF-LXH25780GD 20J0017
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Indicator, Led Pcb, 2.5X7Mm, Green, 2.2V; Led Color Lumex
LED Type Green; Green Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 110 degrees 110 degrees
Lens Type Flat Lens
Additional Wavelength 565nm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
LED Indication - Discrete - 846-SLR-325VRT31TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
LED Indication - Discrete - SML-LX2832IYC-TR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-PLCC
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 585 to 635 nm (5850 to 6350 Å)
View Details