ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSB-LX2301SRW

Description
Win Source Part Number: 1238070-SSB-LX2301SR W Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Tube Voltage Rating: 1.8V Standard Package: 50 Configuration: Bar - Single, SIP Viewing Angle: 160° Millicandela Rating: 20mcd Wavelength - Peak: 660nm Current: 20mA Lens Type: Diffused, White Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 10.00mm x 5.00mm ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSB-LX2301
Request a Quote Datasheet
Description
Win Source Part Number: 1238070-SSB-LX2301SR W Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Tube Voltage Rating: 1.8V Standard Package: 50 Configuration: Bar - Single, SIP Viewing Angle: 160° Millicandela Rating: 20mcd Wavelength - Peak: 660nm Current: 20mA Lens Type: Diffused, White Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 10.00mm x 5.00mm ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSB-LX2301
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238070-SSB-LX2301SRW
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238070-SSB-LX2301SRW
Win Source Part Number: 1238070-SSB-LX2301SR W Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Tube Voltage Rating: 1.8V Standard Package: 50 Configuration: Bar - Single, SIP Viewing Angle: 160° Millicandela Rating: 20mcd Wavelength - Peak: 660nm Current: 20mA Lens Type: Diffused, White Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 10.00mm x 5.00mm ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSB-LX2301

Win Source Part Number: 1238070-SSB-LX2301SRW
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Red
Package: Tube
Voltage Rating: 1.8V
Standard Package: 50
Configuration: Bar - Single, SIP
Viewing Angle: 160°
Millicandela Rating: 20mcd
Wavelength - Peak: 660nm
Current: 20mA
Lens Type: Diffused, White
Mounting Type: Through Hole
Lens Style: Rectangle with Flat Top
Lens Size: 10.00mm x 5.00mm
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SSB-LX2301

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238070-SSB-LX2301SRW
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LEDs - 2672313 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Forward Voltage 2.1 volts
Lens Type Domed Lens
View Details
2 suppliers
Optoelectronics - LED Indication - Discrete - 1241885-SML-LXL1209SUGC-TR - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 30 degrees
View Details
4 suppliers