ITW Electronic Component Solutions - Lumex LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - SSA-LXB8825 SSA-LXB8825

Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 850529-SSA-LXB8825 Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 101 Wide, SIP Red (x 101) Clear 2.1V 25mA Rectangle with Flat Top - Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 67-1011, 67-1011-NDR
Request a Quote Datasheet
Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 850529-SSA-LXB8825 Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 101 Wide, SIP Red (x 101) Clear 2.1V 25mA Rectangle with Flat Top - Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 67-1011, 67-1011-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - SSA-LXB8825
850529-SSA-LXB8825
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - SSA-LXB8825 850529-SSA-LXB8825
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 850529-SSA-LXB8825 Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 101 Wide, SIP Red (x 101) Clear 2.1V 25mA Rectangle with Flat Top - Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 67-1011, 67-1011-NDR

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 850529-SSA-LXB8825
Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 101 Wide, SIP Red (x 101) Clear 2.1V 25mA Rectangle with Flat Top - Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 67-1011, 67-1011-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 850529-SSA-LXB8825
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - SSA-LXB8825
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details
Sylvania Backlight 2G Bl02 LED Module Green - MD-OS-BL02-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 300 milliwatts
View Details