ITW Electronic Component Solutions - Lumex LED Indication - Discrete - SML-LXT0805IW-TR SML-LXT0805IW-TR

Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 029411-SML-LXT0805IW -TR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 140° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 11mcd Lens Style/Size: Rectangle with Flat Top, 1.30mm x 1.25mm Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 0.80mm Categories: Optoelectronics Status: Active Alternative Parts (Cross-Reference): HSMS-C170; 703-0108; 703-0107; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, LED Lighting, Industrial
Request a Quote Datasheet
Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 029411-SML-LXT0805IW -TR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 140° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 11mcd Lens Style/Size: Rectangle with Flat Top, 1.30mm x 1.25mm Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 0.80mm Categories: Optoelectronics Status: Active Alternative Parts (Cross-Reference): HSMS-C170; 703-0108; 703-0107; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, LED Lighting, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-LXT0805IW-TR
029411-SML-LXT0805IW-TR
LED Indication - Discrete - SML-LXT0805IW-TR 029411-SML-LXT0805IW-TR
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 029411-SML-LXT0805IW -TR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 140° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 11mcd Lens Style/Size: Rectangle with Flat Top, 1.30mm x 1.25mm Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 0.80mm Categories: Optoelectronics Status: Active Alternative Parts (Cross-Reference): HSMS-C170; 703-0108; 703-0107; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, LED Lighting, Industrial

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 029411-SML-LXT0805IW-TR
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 140°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 11mcd
Lens Style/Size: Rectangle with Flat Top, 1.30mm x 1.25mm
Current - Test: 20mA
Wavelength - Peak: 635nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Alternative Parts (Cross-Reference): HSMS-C170; 703-0108; 703-0107;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, LED Lighting, Industrial

Buy Now Datasheet
LED Indication - Discrete - 67-1552-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1552-1-ND
LED Indication - Discrete 67-1552-1-ND
Red LED Indication - Discrete 2V 0805 (2012 Metric)

Red LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-1552-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1552-2-ND
LED Indication - Discrete 67-1552-2-ND
Red LED Indication - Discrete 2V 0805 (2012 Metric)

Red LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-1552-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1552-6-ND
LED Indication - Discrete 67-1552-6-ND
Red LED Indication - Discrete 2V 0805 (2012 Metric)

Red LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED;Red;11mcd;0.061In.Dia.;SMD;100mA;2VVf;635nm;140deg;SMD;White Diffused;5V Vr - 70127239 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED;Red;11mcd;0.061In.Dia.;SMD;100mA;2VVf;635nm;140deg;SMD;White Diffused;5V Vr
70127239
LED;Red;11mcd;0.061In.Dia.;SMD;100mA;2VVf;635nm;140deg;SMD;White Diffused;5V Vr 70127239
LED;Red;11mcd;0.061I n.Dia.;SMD;100mA;2VV f;635nm;140deg;SMD;W hite Diffused;5V Vr

LED;Red;11mcd;0.061In.Dia.;SMD;100mA;2VVf;635nm;140deg;SMD;White Diffused;5V Vr

Supplier's Site
Led, Red, 2Mm X 1.25Mm, 11Mcd, 635Nm; Led Color Lumex - 75K1438 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2Mm X 1.25Mm, 11Mcd, 635Nm; Led Color Lumex
75K1438
Led, Red, 2Mm X 1.25Mm, 11Mcd, 635Nm; Led Color Lumex 75K1438
LED, RED, 2MM X 1.25MM, 11MCD, 635NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:11mcd; Viewing Angle:140°; Lens Shape:Rectangular; Colour:Red RoHS Compliant: Yes

LED, RED, 2MM X 1.25MM, 11MCD, 635NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:11mcd; Viewing Angle:140°; Lens Shape:Rectangular; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 2Mm X 1.25Mm, 11Mcd, 635Nm, Full Reel; Led Color Lumex - 58K2294 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2Mm X 1.25Mm, 11Mcd, 635Nm, Full Reel; Led Color Lumex
58K2294
Led, Red, 2Mm X 1.25Mm, 11Mcd, 635Nm, Full Reel; Led Color Lumex 58K2294
LED, RED, 2MM X 1.25MM, 11MCD, 635NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:11mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 2MM X 1.25MM, 11MCD, 635NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:11mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Red 2 x 1.25 mm 140° Diffused 11 mcd 2 V Thin PCB Surface Mount LED - 454-SML-LXT0805IW-TR - Utmel Electronic Limited
Hong Kong, China
Red 2 x 1.25 mm 140° Diffused 11 mcd 2 V Thin PCB Surface Mount LED
454-SML-LXT0805IW-TR
Red 2 x 1.25 mm 140° Diffused 11 mcd 2 V Thin PCB Surface Mount LED 454-SML-LXT0805IW-TR
Red 2 x 1.25 mm 140° Diffused 11 mcd 2 V Thin PCB Surface Mount LED

Red 2 x 1.25 mm 140° Diffused 11 mcd 2 V Thin PCB Surface Mount LED

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 029411-SML-LXT0805IW-TR 67-1552-1-ND 70127239 75K1438 454-SML-LXT0805IW-TR
Product Name LED Indication - Discrete - SML-LXT0805IW-TR LED Indication - Discrete LED;Red;11mcd;0.061In.Dia.;SMD;100mA;2VVf;635nm;140deg;SMD;White Diffused;5V Vr Led, Red, 2Mm X 1.25Mm, 11Mcd, 635Nm; Led Color Lumex Red 2 x 1.25 mm 140° Diffused 11 mcd 2 V Thin PCB Surface Mount LED
LED Type Red; Red Red Red Red; Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees
Forward Voltage 2 volts 2 volts 2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-2029-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, Boomerang
LED Type Red
Peak Wavelength 636 nm (6360 Å)
View Details
2 suppliers
Wide Angle TO-46 850 nm Emitter - OD-850W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details