ITW Electronic Component Solutions - Lumex High Power Led, Red, 1.65W, 42Lm, Full Reel; Product Range Lumex SML-LXL99SIC-TR/2

Description
HIGH POWER LED, RED, 1.65W, 42LM, FULL REEL; Product Range:-; LED Color:Red; Wavelength Typ:635nm; Viewing Angle:100°; Luminous Flux @ Test:42lm; Forward Current If Max:700mA; Forward Current @ Test:500mA; Forward Voltage @ Test:2.7VRoHS Compliant: Yes
Datasheet
Description
HIGH POWER LED, RED, 1.65W, 42LM, FULL REEL; Product Range:-; LED Color:Red; Wavelength Typ:635nm; Viewing Angle:100°; Luminous Flux @ Test:42lm; Forward Current If Max:700mA; Forward Current @ Test:500mA; Forward Voltage @ Test:2.7VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Led, Red, 1.65W, 42Lm, Full Reel; Product Range Lumex - 78R9026 - Newark, An Avnet Company
Chicago, IL, United States
High Power Led, Red, 1.65W, 42Lm, Full Reel; Product Range Lumex
78R9026
High Power Led, Red, 1.65W, 42Lm, Full Reel; Product Range Lumex 78R9026
HIGH POWER LED, RED, 1.65W, 42LM, FULL REEL; Product Range:-; LED Color:Red; Wavelength Typ:635nm; Viewing Angle:100°; Luminous Flux @ Test:42lm; Forward Current If Max:700mA; Forward Current @ Test:500mA; Forward Voltage @ Test:2.7VRoHS Compliant: Yes

HIGH POWER LED, RED, 1.65W, 42LM, FULL REEL; Product Range:-; LED Color:Red; Wavelength Typ:635nm; Viewing Angle:100°; Luminous Flux @ Test:42lm; Forward Current If Max:700mA; Forward Current @ Test:500mA; Forward Voltage @ Test:2.7VRoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 1.65W; Product Range Lumex - 91R0451 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.65W; Product Range Lumex
91R0451
Led, Red, 1.65W; Product Range Lumex 91R0451
LED, RED, 1.65W; Product Range:-; LED Color:Red; Wavelength Typ:635nm; Viewing Angle:100°; Luminous Flux @ Test:42lm; Forward Current If Max:700mA; Forward Current @ Test:500mA; Forward Voltage @ Test:2.7V; Power Dissipation Pd:1.65WRoHS Compliant: Yes

LED, RED, 1.65W; Product Range:-; LED Color:Red; Wavelength Typ:635nm; Viewing Angle:100°; Luminous Flux @ Test:42lm; Forward Current If Max:700mA; Forward Current @ Test:500mA; Forward Voltage @ Test:2.7V; Power Dissipation Pd:1.65WRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 78R9026
Product Name High Power Led, Red, 1.65W, 42Lm, Full Reel; Product Range Lumex
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918817 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details