Win Source Part Number: 1241792-SML-LXL1210S
Category: Optoelectronics>LED Indication - Discrete
Color: Green, Yellow
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 90°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 140mcd Green, 250mcd Yellow
Voltage - Forward (Vf) (Typ): 2V Green, 2V Yellow
Current - Test: 20mA Green, 20mA Yellow
Wavelength - Peak: 574nm Green, 590nm Yellow
Height (Max): 1.50mm
Package / Case: 4-SMD, No Lead
Supplier Device Package: 1210
Dimension: 3.00mm L x 2.50mm W
Lens Style: Rectangle with Irregular Top
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SML-LXL1210
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1241792-SML-LXL1210SYSUGC |
| Product Name | Optoelectronics - LED Indication - Discrete |
| LED Type | Yellow; Green; Multi-Colored; Green, Yellow |