Broadcom Inc. High Brightness SMT Oval Tinted and Diffused Green LED with 40°x100° Viewing Angle ALMD-LM37-24002

Description
The Avago ALMD-LM37-24002 is a high brightness surface-mount (SMT) oval tinted and diffused green LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.
Description
The Avago ALMD-LM37-24002 is a high brightness surface-mount (SMT) oval tinted and diffused green LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.

Suppliers

Company
Product
Description
Supplier Links
High Brightness SMT Oval Tinted and Diffused Green LED with 40°x100° Viewing Angle - ALMD-LM37-24002 - Broadcom Inc.
San Jose, CA, USA
High Brightness SMT Oval Tinted and Diffused Green LED with 40°x100° Viewing Angle
ALMD-LM37-24002
High Brightness SMT Oval Tinted and Diffused Green LED with 40°x100° Viewing Angle ALMD-LM37-24002
The Avago ALMD-LM37-24002 is a high brightness surface-mount (SMT) oval tinted and diffused green LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.

The Avago ALMD-LM37-24002 is a high brightness surface-mount (SMT) oval tinted and diffused green LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications.

For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number ALMD-LM37-24002
Product Name High Brightness SMT Oval Tinted and Diffused Green LED with 40°x100° Viewing Angle
LED Package: SMT Oval Lamps (AlInGaP/InGaN)
LED Type Green
Peak Wavelength 516 nm (5160 Å)
Viewing Angle 40 to 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Auto Focus Auxiliary Flash LED - ASMT-FJ70-AFJ00 - Broadcom Inc.
Specs
LED Type Orange
Peak Wavelength 612 nm (6120 Å)
Viewing Angle 12 degrees
View Details