Red LED Indication - Discrete 2V 0603 (1608 Metric)
Red LED Indication - Discrete 2V 0603 (1608 Metric)
Red LED Indication - Discrete 2V 0603 (1608 Metric)
Win Source Part Number: 1241854-SML-LXFM0603
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 150mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 636nm
Height (Max): 1.10mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.10mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SML-LXFM0603SICTR,Q1
Base Product Number: SML-LXFM0603
LED, RED, 0.8MM X 1.2MM, 150MCD, 636NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:636nm; Luminous Intensity:150mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 67-2194-6-ND | 1241854-SML-LXFM0603SIC-TR | 19J8716 |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Led, Red, 0.8Mm X 1.2Mm, 150Mcd, 636Nm; Led Color Lumex |
| LED Package: | 0603 (1608 Metric) | 0.8mm x 1.2mm | |
| LED Type | Red | Red; Red | Red; Red |
| Peak Wavelength | 636 nm (6360 Å) | 636 nm (6360 Å) | 636 nm (6360 Å) |
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees |
| Luminous Intensity | 150 milliCandela | 150 milliCandela |