ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-LX1206SIC-TR

Description
Win Source Part Number: 1241845-SML-LX1206SI C-TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 54mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 632nm Height (Max): 1.10mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.50mm ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: Q7120670P,67-1695-1, 67-1695-2,67-1695-2R ,SMLLX1206SICTR,67-1 695-1R,67-1695-6 Base Product Number: SML-LX1206
Request a Quote Datasheet
Description
Win Source Part Number: 1241845-SML-LX1206SI C-TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 54mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 632nm Height (Max): 1.10mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.50mm ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: Q7120670P,67-1695-1, 67-1695-2,67-1695-2R ,SMLLX1206SICTR,67-1 695-1R,67-1695-6 Base Product Number: SML-LX1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241845-SML-LX1206SIC-TR
Optoelectronics - LED Indication - Discrete 1241845-SML-LX1206SIC-TR
Win Source Part Number: 1241845-SML-LX1206SI C-TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 54mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 632nm Height (Max): 1.10mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.50mm ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: Q7120670P,67-1695-1, 67-1695-2,67-1695-2R ,SMLLX1206SICTR,67-1 695-1R,67-1695-6 Base Product Number: SML-LX1206

Win Source Part Number: 1241845-SML-LX1206SIC-TR
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 54mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 632nm
Height (Max): 1.10mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Dimension: 3.20mm L x 1.60mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.50mm
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: Q7120670P,67-1695-1,67-1695-2,67-1695-2R,SMLLX1206SICTR,67-1695-1R,67-1695-6
Base Product Number: SML-LX1206

Buy Now Datasheet
LED Indication - Discrete - 67-1695-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1695-1-ND
LED Indication - Discrete 67-1695-1-ND
Red LED Indication - Discrete 2V 1206 (3216 Metric)

Red LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-1695-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1695-2-ND
LED Indication - Discrete 67-1695-2-ND
Red LED Indication - Discrete 2V 1206 (3216 Metric)

Red LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-1695-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1695-6-ND
LED Indication - Discrete 67-1695-6-ND
Red LED Indication - Discrete 2V 1206 (3216 Metric)

Red LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED; 3.2 X 1.6MM SMD PCB SUPER RED ALLNGAP - 70127299 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 3.2 X 1.6MM SMD PCB SUPER RED ALLNGAP
70127299
LED; 3.2 X 1.6MM SMD PCB SUPER RED ALLNGAP 70127299
LED; 3.2 X 1.6MM SMD PCB SUPER RED ALLNGAP

LED; 3.2 X 1.6MM SMD PCB SUPER RED ALLNGAP

Supplier's Site
Led, Red, 2Mm X 1.6Mm, 70Mcd, 636Nm; Led Color Lumex - 75K1447 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2Mm X 1.6Mm, 70Mcd, 636Nm; Led Color Lumex
75K1447
Led, Red, 2Mm X 1.6Mm, 70Mcd, 636Nm; Led Color Lumex 75K1447
LED, RED, 2MM X 1.6MM, 70MCD, 636NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:636nm; Luminous Intensity:70mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 2MM X 1.6MM, 70MCD, 636NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:636nm; Luminous Intensity:70mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 2Mm X 1.6Mm, 70Mcd, 636Nm, Full Reel; Led Color Lumex - 58K2307 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2Mm X 1.6Mm, 70Mcd, 636Nm, Full Reel; Led Color Lumex
58K2307
Led, Red, 2Mm X 1.6Mm, 70Mcd, 636Nm, Full Reel; Led Color Lumex 58K2307
LED, RED, 2MM X 1.6MM, 70MCD, 636NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:636nm; Luminous Intensity:70mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

LED, RED, 2MM X 1.6MM, 70MCD, 636NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:636nm; Luminous Intensity:70mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241845-SML-LX1206SIC-TR 67-1695-1-ND 70127299 75K1447
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete LED; 3.2 X 1.6MM SMD PCB SUPER RED ALLNGAP Led, Red, 2Mm X 1.6Mm, 70Mcd, 636Nm; Led Color Lumex
LED Type Red; Red Red Red Red; Red
Peak Wavelength 632 nm (6320 Å) 632 nm (6320 Å) 636 nm (6360 Å) 636 nm (6360 Å)
Viewing Angle 130 degrees 130 degrees 140 degrees
Forward Voltage 2 volts 2 volts 2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
LEDs - 3208544 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 3.1mm
LED Type Yellow; Green; Yellow-green
Peak Wavelength 572 nm (5720 Å)
View Details
5 suppliers
LED Indication - Discrete - 1497-1295-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 518 nm (5180 Å)
View Details