ITW Electronic Component Solutions - Lumex LED Indication - Discrete SML-LX1206IC-TR

Description
Red LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1356-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1356-1-ND
LED Indication - Discrete 67-1356-1-ND
Red LED Indication - Discrete 2V 1206 (3216 Metric)

Red LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-1356-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1356-6-ND
LED Indication - Discrete 67-1356-6-ND
Red LED Indication - Discrete 2V 1206 (3216 Metric)

Red LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-1356-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1356-2-ND
LED Indication - Discrete 67-1356-2-ND
Red LED Indication - Discrete 2V 1206 (3216 Metric)

Red LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-LX1206IC-TR
1098487-SML-LX1206IC-TR
LED Indication - Discrete - SML-LX1206IC-TR 1098487-SML-LX1206IC-TR
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 1098487-SML-LX1206IC -TR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 160° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.50mm Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, LED Lighting, Industrial

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 1098487-SML-LX1206IC-TR
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 160°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 6mcd
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.50mm
Current - Test: 20mA
Wavelength - Peak: 635nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, LED Lighting, Industrial

Buy Now Datasheet
Led, Red, 3.2Mm X 1.6Mm, 6Mcd, 635Nm; Led Color Lumex - 80K7325 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 3.2Mm X 1.6Mm, 6Mcd, 635Nm; Led Color Lumex
80K7325
Led, Red, 3.2Mm X 1.6Mm, 6Mcd, 635Nm; Led Color Lumex 80K7325
LED, RED, 3.2MM X 1.6MM, 6MCD, 635NM; LED Color:Red; LED Mounting:SMD; Bulb Size:3.2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:6mcd; Viewing Angle:160°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 3.2MM X 1.6MM, 6MCD, 635NM; LED Color:Red; LED Mounting:SMD; Bulb Size:3.2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:6mcd; Viewing Angle:160°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 2Mm X 1.6Mm, 6Mcd, 635Nm, Full Reel; Led Color Lumex - 58K2306 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2Mm X 1.6Mm, 6Mcd, 635Nm, Full Reel; Led Color Lumex
58K2306
Led, Red, 2Mm X 1.6Mm, 6Mcd, 635Nm, Full Reel; Led Color Lumex 58K2306
LED, RED, 2MM X 1.6MM, 6MCD, 635NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:6mcd; Viewing Angle:160°; Product Range:- RoHS Compliant: Yes

LED, RED, 2MM X 1.6MM, 6MCD, 635NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:6mcd; Viewing Angle:160°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
LED; Red;2.0V;160deg;25mA;Panel;-25degC;+85degC;100mA;5V;635nm - 70127517 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;2.0V;160deg;25mA;Panel;-25degC;+85degC;100mA;5V;635nm
70127517
LED; Red;2.0V;160deg;25mA;Panel;-25degC;+85degC;100mA;5V;635nm 70127517
LED, Red Color, 635 nm (Typ.) Peak Wavelength Red color LED 2.0 V forward voltage

LED, Red Color, 635 nm (Typ.) Peak Wavelength

  • Red color LED
    2.0 V forward voltage
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1356-1-ND 1098487-SML-LX1206IC-TR 80K7325 58K2306 70127517
Product Name LED Indication - Discrete LED Indication - Discrete - SML-LX1206IC-TR Led, Red, 3.2Mm X 1.6Mm, 6Mcd, 635Nm; Led Color Lumex Led, Red, 2Mm X 1.6Mm, 6Mcd, 635Nm, Full Reel; Led Color Lumex LED; Red;2.0V;160deg;25mA;Panel;-25degC;+85degC;100mA;5V;635nm
LED Package: 1206 (3216 Metric) 3.2mm x 1.6mm 2mm x 1.6mm
LED Type Red Red; Red Red; Red Red; Red Red
Peak Wavelength 640 nm (6400 Å) 635 nm (6350 Å) 635 nm (6350 Å) 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 130 degrees 160 degrees 160 degrees 160 degrees
Luminous Intensity 9 milliCandela 6 milliCandela 6 milliCandela 6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Dwarf Star 1 Chip LED Backlight Module - Blue - MD-BW-ES1-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 240 milliwatts
View Details